Texas Instruments TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits TPS3828-33QDBVRQ1

Description
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - TPS3828-33QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits
TPS3828-33QDBVRQ1
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits TPS3828-33QDBVRQ1
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125

Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3828-33QDBVRQ1 - 033889-TPS3828-33QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3828-33QDBVRQ1
033889-TPS3828-33QDBVRQ1
PMIC - PMIC - Supervisors - TPS3828-33QDBVRQ1 033889-TPS3828-33QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 033889-TPS3828-33QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033889-TPS3828-33QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 3V SOT-23 Voltage Supervisor IC
691-TPS3828-33QDBVRQ1
Automotive 3V SOT-23 Voltage Supervisor IC 691-TPS3828-33QDBVRQ1
Automotive Voltage Monitor, Watchdog Timer, 2.84-3V Reset, SOT-23-5 Product overview: TPS3828-33QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-33QDBVRQ 1 can be used for catalog matching and distributor lookup.

Automotive Voltage Monitor, Watchdog Timer, 2.84-3V Reset, SOT-23-5 Product overview: TPS3828-33QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-33QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-TPS3828-33QDBVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3828-33QDBVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-TPS3828-33QDBVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - TPS3828-33QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3828-33QDBVRQ1
Supervisory Circuits TPS3828-33QDBVRQ1
Supervisory Circuits Processor Sup Circuits

Supervisory Circuits Processor Sup Circuits

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3828-33QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3828-33QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3828-33QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3828-33QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3828-33QDBVRQ1
PMIC - Supervisors TPS3828-33QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Volt Supervisor, 5.5V, Sot23-5; Threshold Voltage Texas Instruments - 27AJ0461 - Newark, An Avnet Company
Chicago, IL, United States
Volt Supervisor, 5.5V, Sot23-5; Threshold Voltage Texas Instruments
27AJ0461
Volt Supervisor, 5.5V, Sot23-5; Threshold Voltage Texas Instruments 27AJ0461
VOLT SUPERVISOR, 5.5V, SOT23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

VOLT SUPERVISOR, 5.5V, SOT23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3828-33QDBVRQ1 033889-TPS3828-33QDBVRQ1 691-TPS3828-33QDBVRQ1 296-TPS3828-33QDBVRQ1CT-ND TPS3828-33QDBVRQ1 TPS3828-33QDBVRQ1 TPS3828-33QDBVRQ1 TPS3828-33QDBVRQ1 27AJ0461
Product Name TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3828-33QDBVRQ1 Automotive 3V SOT-23 Voltage Supervisor IC Supervisors Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Volt Supervisor, 5.5V, Sot23-5; Threshold Voltage Texas Instruments
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management SBS 1.1-Compliant Gas Gauge - 815-BQ20Z80DBT-V110G4 - Utmel Electronic Limited
Specs
Type SSOP; TSSOP
Pins 38
Supply Voltage 3.3 volts
View Details
Battery Management - BQ2083DBTR-V133 - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Supervisors - BQ2002PN-MAT - Quarktwin Technology Ltd.
View Details
2 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ2084RTTR-V140G4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers