Texas Instruments TPS3805H33 Dual Voltage Detector TPS3805H33DCKR

Description
Dual Voltage Detector 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Dual Voltage Detector 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3805H33 Dual Voltage Detector - TPS3805H33DCKR - Texas Instruments
Dallas, TX, United States
TPS3805H33 Dual Voltage Detector
TPS3805H33DCKR
TPS3805H33 Dual Voltage Detector TPS3805H33DCKR
Dual Voltage Detector 5-SC70 -40 to 85

Dual Voltage Detector 5-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3805H33DCKR - 033840-TPS3805H33DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3805H33DCKR
033840-TPS3805H33DCKR
PMIC - PMIC - Supervisors - TPS3805H33DCKR 033840-TPS3805H33DCKR
Manufacturer: Texas Instruments Win Source Part Number: 033840-TPS3805H33DCK R Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: 3.05V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Sufficient Application Field: Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive

Manufacturer: Texas Instruments
Win Source Part Number: 033840-TPS3805H33DCKR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: 3.05V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Computers & Computer Peripherals, Wireless, Portable Devices, Sensing & Instrumentation, Industrial, Automotive

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V Voltage Supervisor IC
691-TPS3805H33DCKR
Dual 3.3V Voltage Supervisor IC 691-TPS3805H33DCKR
Dual-Voltage Detector, 3.3V, 2 Inputs, SC Package, 1.5% Accuracy Product overview: TPS3805H33DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3805H33DCKR can be used for catalog matching and distributor lookup.

Dual-Voltage Detector, 3.3V, 2 Inputs, SC Package, 1.5% Accuracy Product overview: TPS3805H33DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3805H33DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 6624205 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6624205
Voltage Supervisors 6624205
Volt Supervisor Detect 3.05V 5-Pin SC-70

Volt Supervisor Detect 3.05V 5-Pin SC-70

Supplier's Site
Voltage Supervisors - 9222713 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
9222713
Voltage Supervisors 9222713
Volt Supervisor Detect 3.05V 5-Pin SC-70

Volt Supervisor Detect 3.05V 5-Pin SC-70

Supplier's Site
Voltage Supervisors - 6624205P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6624205P
Voltage Supervisors 6624205P
Volt Supervisor Detect 3.05V 5-Pin SC-70

Volt Supervisor Detect 3.05V 5-Pin SC-70

Supplier's Site
Supervisors - 296-13407-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13407-1-ND
Supervisors 296-13407-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-13407-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13407-6-ND
Supervisors 296-13407-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-13407-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13407-2-ND
Supervisors 296-13407-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
PMIC - Supervisors - TPS3805H33DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3805H33DCKR
PMIC - Supervisors TPS3805H33DCKR
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site Datasheet
Voltage Detector, 4Ua, 6V, Sc-70-5; Threshold Voltage Texas Instruments - 28AH5811 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4Ua, 6V, Sc-70-5; Threshold Voltage Texas Instruments
28AH5811
Voltage Detector, 4Ua, 6V, Sc-70-5; Threshold Voltage Texas Instruments 28AH5811
VOLTAGE DETECTOR, 4UA, 6V, SC-70-5; Threshold Voltage:3.05V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.3V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, 4UA, 6V, SC-70-5; Threshold Voltage:3.05V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.3V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3805H33DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3805H33DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3805H33DCKR
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site
Supervisors - TPS3805H33DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3805H33DCKR
Supervisors TPS3805H33DCKR
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3805H33DCKR
Supervisory Circuits TPS3805H33DCKR
Supervisory Circuits Dual Ad 3.3V V Dtctr

Supervisory Circuits Dual Ad 3.3V V Dtctr

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3805H33DCKR 033840-TPS3805H33DCKR 691-TPS3805H33DCKR 6624205 6624205P 296-13407-1-ND TPS3805H33DCKR 28AH5811 TPS3805H33DCKR TPS3805H33DCKR TPS3805H33DCKR
Product Name TPS3805H33 Dual Voltage Detector PMIC - PMIC - Supervisors - TPS3805H33DCKR Dual 3.3V Voltage Supervisor IC Voltage Supervisors Voltage Supervisors Supervisors PMIC - Supervisors Voltage Detector, 4Ua, 6V, Sc-70-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 2 2; 2 2 2 2 2; 2 2; 2Monitors
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push Pull, Active Low Active Low; Push Pull, Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC70 SC-70-5 SC SC-70; Sc-70 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 3 µA 3 µA
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
BQ2022A 1K-bit Serial EPROM with SDQ Interface - BQ2022ADBZR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20Z65DBT - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 2; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers