Processor Supervisory Circuits 5-SC70 -40 to 85
Manufacturer: Texas Instruments
Win Source Part Number: 033834-TPS3801L30DCK
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
2.7V Voltage Supervisor, 200ms Delay, 9uA Quiescent, SC Package Product overview: TPS3801L30DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801L30DCKR can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, CMOS, PDSO5
Supervisory Circuits 2.64V
IC SUPERVISOR 1 CHANNEL SC70-5
IC SUPERVISOR 1 CHANNEL SC70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
SUPERVISOR, 2.64V, SUPPLY, MON, 5SC70; Threshold Voltage:2.64V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Push-Pull; Digital IC Case:SC-70; No. of Pins:5Pins; Delay RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3801L30DCKR | 033834-TPS3801L30DCKR | 296-3328-2-ND | 691-TPS3801L30DCKR | TPS3801L30DCKR | TPS3801L30DCKR | TPS3801L30DCKR | TPS3801L30DCKR | TPS3801L30DCKR | 33AH5209 |
| Product Name | TPS3801L30 Processor Supervisory Circuits | PMIC - PMIC - Supervisors - TPS3801L30DCKR | Supervisors | 2.7V 9uA Voltage Supervisor IC | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors | Supervisor, 2.64V, Supply, Mon, 5Sc70; Threshold Voltage Texas Instruments | |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | 1; 1Monitors | |||||
| Features | Manual Reset | Manual Reset | ||||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||||
| Type | SC70 | SC-70-5 | TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC | SC-70; SOT-SC70-5 | SSOP; TSSOP; SC-70 | SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | ||
| IQ | 9 µA | 9 µA |