Texas Instruments TPS3825-33 Processor Supervisory Circuits TPS3825-33DBVRG4

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3825-33 Processor Supervisory Circuits - TPS3825-33DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3825-33 Processor Supervisory Circuits
TPS3825-33DBVRG4
TPS3825-33 Processor Supervisory Circuits TPS3825-33DBVRG4
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3825-33DBVRG4 - 1111767-TPS3825-33DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3825-33DBVRG4
1111767-TPS3825-33DBVRG4
PMIC - PMIC - Supervisors - TPS3825-33DBVRG4 1111767-TPS3825-33DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111767-TPS3825-33DB VRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6319LHUK31A+T; TPS3825-33DBVTG4; TPS3825-33DBVRG4; TPS3825-33DBVR; Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111767-TPS3825-33DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6319LHUK31A+T; TPS3825-33DBVTG4; TPS3825-33DBVRG4; TPS3825-33DBVR;
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3825-33DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
3V 5.5V SOT-23 Voltage Supervisor IC
691-TPS3825-33DBVRG4
3V 5.5V SOT-23 Voltage Supervisor IC 691-TPS3825-33DBVRG4
Voltage Supervisor IC, 2.86-3V Reset, 1.1-5.5V Supply, SOT-23-5 Product overview: TPS3825-33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-33DBVRG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.86-3V Reset, 1.1-5.5V Supply, SOT-23-5 Product overview: TPS3825-33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-33DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3825-33DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3825-33DBVRG4
Supervisors TPS3825-33DBVRG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3825-33DBVRG4
Supervisory Circuits TPS3825-33DBVRG4
Supervisory Circuits Processor Sprvisry Circuits

Supervisory Circuits Processor Sprvisry Circuits

Buy Now Datasheet
PMIC - Supervisors - TPS3825-33DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3825-33DBVRG4
PMIC - Supervisors TPS3825-33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3825-33DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3825-33DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3825-33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3825-33DBVRG4 1111767-TPS3825-33DBVRG4 TPS3825-33DBVRG4-ND 691-TPS3825-33DBVRG4 TPS3825-33DBVRG4 TPS3825-33DBVRG4 TPS3825-33DBVRG4 TPS3825-33DBVRG4
Product Name TPS3825-33 Processor Supervisory Circuits PMIC - PMIC - Supervisors - TPS3825-33DBVRG4 Supervisors 3V 5.5V SOT-23 Voltage Supervisor IC Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ24314DDSGR - Quarktwin Technology Ltd.
Specs
Type 8-WFDFN Exposed Pad
Operating Temperature 0 to 125 C (32 to 257 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWRG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
3 suppliers
IC BATT CHRG MGMT LI-ION 24VQFN - 815-BQ24161BRGER - Utmel Electronic Limited
Specs
Type 24-VFQFN Exposed Pad
Pins 24
IQ 5000 µA
View Details