Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
Ultra-Low Power Supply Monitor IC, 150nA, 1.52V Reset, 6.5V Max, SOT-23-5 Product overview: TPS3831E16DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.52V, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.52V, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831E16DQNT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 797928-TPS3831E16DQN
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 4-XDFN Exposed Pad
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 1.52V
Family Name: TPS3831
Categories: Integrated Circuits (ICs)
Manufacturer Package: 4-X2SON (1x1)
Alternative Parts (Cross-Reference): MAX6384XS16D1+T; MAX6384XS16D1; MAX6384XS16D1+; MAX6384LT17D3+;
Introduction Date: October 05, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Voltage Supervisor, Fixed, 1 Channel, +1.52V, PDSO4
IC SUPERVISOR 1 CHANNEL 4X2SON
Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)
IC SUPERVISOR 1 CHANNEL 4X2SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3831E16DQNT | 296-TPS3831E16DQNTCT-ND | 691-TPS3831E16DQNT | 797928-TPS3831E16DQNT | TPS3831E16DQNT | TPS3831E16DQNT | TPS3831E16DQNT | TPS3831E16DQNT | TPS3831E16DQNT |
| Product Name | TPS3831E16 Ultra-Low 150nA, Ultra-Small Voltage Supervisor | Supervisors | Low-Power 1.52V 6.5V SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3831E16DQNT | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | PMIC - Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | X2SON | 4-XDFN Exposed Pad | X2SON4 | 4-XDFN Exposed Pad | 4-XDFN Exposed Pad | ||||
| IQ | 0.1500 µA | 0.1500 µA |