Texas Instruments TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G30DBVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G30DBVT - Texas Instruments
Dallas, TX, United States
TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G30DBVT
TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G30DBVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G30DBVT - 054618-TPS3808G30DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G30DBVT
054618-TPS3808G30DBVT
PMIC - PMIC - Supervisors - TPS3808G30DBVT 054618-TPS3808G30DBVT
Manufacturer: Texas Instruments Win Source Part Number: 054618-TPS3808G30DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 2.79V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 054618-TPS3808G30DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 2.79V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power 2.79V SOT-23 Voltage Supervisor IC
691-TPS3808G30DBVT
Low-Power 2.79V SOT-23 Voltage Supervisor IC 691-TPS3808G30DBVT
Low-Iq Supervisor, 2.79V Threshold, SOT-23-6 Product overview: TPS3808G30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.79V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.79V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G30DBVT can be used for catalog matching and distributor lookup.

Low-Iq Supervisor, 2.79V Threshold, SOT-23-6 Product overview: TPS3808G30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2.79V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 2.79V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G30DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 6623375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623375
Voltage Supervisors 6623375
Processor Supervisor 2.79V 2.7uA 6-Pin

Processor Supervisor 2.79V 2.7uA 6-Pin

Supplier's Site
Voltage Supervisors - 6623375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623375P
Voltage Supervisors 6623375P
Processor Supervisor 2.79V 2.7uA 6-Pin

Processor Supervisor 2.79V 2.7uA 6-Pin

Supplier's Site
Voltage Supervisors - 1627164 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1627164
Voltage Supervisors 1627164
Processor Supervisor 2.79V 2.7uA 6-Pin

Processor Supervisor 2.79V 2.7uA 6-Pin

Supplier's Site
Supervisors - 296-26944-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26944-2-ND
Supervisors 296-26944-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26944-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26944-1-ND
Supervisors 296-26944-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26944-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26944-6-ND
Supervisors 296-26944-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - Supervisors - TPS3808G30DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G30DBVT
PMIC - Supervisors TPS3808G30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G30DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G30DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Ic, Volt Supervisor 3.0V Sot-23-6; Threshold Voltage Texas Instruments - 29AH8112 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Supervisor 3.0V Sot-23-6; Threshold Voltage Texas Instruments
29AH8112
Ic, Volt Supervisor 3.0V Sot-23-6; Threshold Voltage Texas Instruments 29AH8112
IC, VOLT SUPERVISOR 3.0V SOT-23-6; Threshold Voltage:2.79V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

IC, VOLT SUPERVISOR 3.0V SOT-23-6; Threshold Voltage:2.79V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisors - TPS3808G30DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G30DBVT
Supervisors TPS3808G30DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G30DBVT 054618-TPS3808G30DBVT 691-TPS3808G30DBVT 6623375 6623375P 296-26944-2-ND TPS3808G30DBVT TPS3808G30DBVT 29AH8112 TPS3808G30DBVT
Product Name TPS3808G30 Low Quiescent Current, Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G30DBVT Low-Power 2.79V SOT-23 Voltage Supervisor IC Voltage Supervisors Voltage Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Ic, Volt Supervisor 3.0V Sot-23-6; Threshold Voltage Texas Instruments Supervisors
Number of Supplies 1 1; 1 1 1 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Open drain Open Drain; Open Drain Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 SOT-23-6 SOT-23-6 SOT-23; Sot-23 SOT-23; SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431EAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - BQ2092SN-A309 - Quarktwin Technology Ltd.
View Details
2 suppliers