Texas Instruments TPS3809I50 3-Pin Supply Voltage Supervisor TPS3809I50DBVT

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809I50 3-Pin Supply Voltage Supervisor
TPS3809I50DBVT
TPS3809I50 3-Pin Supply Voltage Supervisor TPS3809I50DBVT
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
4.55V SOT-23 Voltage Supervisor IC
691-TPS3809I50DBVT
4.55V SOT-23 Voltage Supervisor IC 691-TPS3809I50DBVT
Voltage Supervisor IC, 4.55V Reset, Active-Low Push-Pull, SOT-23 Product overview: TPS3809I50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809I50DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V Reset, Active-Low Push-Pull, SOT-23 Product overview: TPS3809I50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809I50DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-2629-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2629-6-ND
Supervisors 296-2629-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-2629-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2629-1-ND
Supervisors 296-2629-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-2629-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2629-2-ND
Supervisors 296-2629-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3809I50DBVT - 054619-TPS3809I50DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809I50DBVT
054619-TPS3809I50DBVT
PMIC - PMIC - Supervisors - TPS3809I50DBVT 054619-TPS3809I50DBVT
Manufacturer: Texas Instruments Win Source Part Number: 054619-TPS3809I50DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 054619-TPS3809I50DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
PMIC - Supervisors - TPS3809I50DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809I50DBVT
PMIC - Supervisors TPS3809I50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments - 27AJ0452 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments
27AJ0452
Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments 27AJ0452
SUPERVISORY CIRCUIT, 3809, SOT-23-3; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms; RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3809, SOT-23-3; Threshold Voltage:4.55V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay Time:200ms; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809I50DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809I50DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809I50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809I50DBVT
Supervisory Circuits TPS3809I50DBVT
Supervisory Circuits 4.55V Volt. Sup

Supervisory Circuits 4.55V Volt. Sup

Buy Now Datasheet
Supervisors - TPS3809I50DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809I50DBVT
Supervisors TPS3809I50DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809I50DBVT 691-TPS3809I50DBVT 296-2629-6-ND 054619-TPS3809I50DBVT TPS3809I50DBVT 27AJ0452 TPS3809I50DBVT TPS3809I50DBVT TPS3809I50DBVT
Product Name TPS3809I50 3-Pin Supply Voltage Supervisor 4.55V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3809I50DBVT PMIC - Supervisors Supervisory Circuit, 3809, Sot-23-3; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1; 1 1; 1 1; 1Monitors
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2.2 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ2084RTTT-V140G4 - Quarktwin Technology Ltd.
Specs
Type 36-VFQFN Exposed Pad
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
TPS3836L30-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers