Texas Instruments TPS3809K33 3-Pin Supply Voltage Supervisor TPS3809K33DBVR

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809K33 3-Pin Supply Voltage Supervisor
TPS3809K33DBVR
TPS3809K33 3-Pin Supply Voltage Supervisor TPS3809K33DBVR
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3809K33DBVR - 033863-TPS3809K33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809K33DBVR
033863-TPS3809K33DBVR
PMIC - PMIC - Supervisors - TPS3809K33DBVR 033863-TPS3809K33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033863-TPS3809K33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3809K33 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6330SUR-T; MAX6330TUR-T; MAX6330SUR+T; MAX6330SUR+; Introduction Date: July 01, 2004 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive, Industrial, Commercial

Manufacturer: Texas Instruments
Win Source Part Number: 033863-TPS3809K33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3809K33
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6330SUR-T; MAX6330TUR-T; MAX6330SUR+T; MAX6330SUR+;
Introduction Date: July 01, 2004
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Automation & Process Control, Sensing & Instrumentation, Portable Devices, Automotive, Industrial, Commercial

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3809K33DBVR
3.3V SOT-23 Voltage Supervisor IC 691-TPS3809K33DBVR
3.3V Supervisory Circuit, SOT-23, Active Low Reset Product overview: TPS3809K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809K33DBVR can be used for catalog matching and distributor lookup.

3.3V Supervisory Circuit, SOT-23, Active Low Reset Product overview: TPS3809K33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809K33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-10916-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10916-1-ND
Supervisors 296-10916-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-10916-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10916-2-ND
Supervisors 296-10916-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-10916-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10916-6-ND
Supervisors 296-10916-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Voltage Supervisors - 2184667 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2184667
Voltage Supervisors 2184667
TPS3809K33DBVR, Processor Supervisor

TPS3809K33DBVR, Processor Supervisor

Supplier's Site
Voltage Supervisors - 2184668P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2184668P
Voltage Supervisors 2184668P
TPS3809K33DBVR, Processor Supervisor

TPS3809K33DBVR, Processor Supervisor

Supplier's Site
Voltage Supervisors - 2184668 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
2184668
Voltage Supervisors 2184668
TPS3809K33DBVR, Processor Supervisor

TPS3809K33DBVR, Processor Supervisor

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809K33DBVR
Supervisory Circuits TPS3809K33DBVR
Supervisory Circuits 2.93V Volt. Sup

Supervisory Circuits 2.93V Volt. Sup

Buy Now Datasheet
PMIC - Supervisors - TPS3809K33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809K33DBVR
PMIC - Supervisors TPS3809K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - TPS3809K33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809K33DBVR
Supervisors TPS3809K33DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809K33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809K33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809K33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809K33DBVR 033863-TPS3809K33DBVR 691-TPS3809K33DBVR 296-10916-1-ND 2184667 TPS3809K33DBVR TPS3809K33DBVR TPS3809K33DBVR TPS3809K33DBVR
Product Name TPS3809K33 3-Pin Supply Voltage Supervisor PMIC - PMIC - Supervisors - TPS3809K33DBVR 3.3V SOT-23 Voltage Supervisor IC Supervisors Voltage Supervisors Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Active Low; Active Low, Push Pull Push-Pull, Totem Pole
Type SOT-23 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

TPS3809K33-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809K33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
7 suppliers
PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details