Texas Instruments TPS3825-33 Processor Supervisory Circuits TPS3825-33DBVT

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3825-33 Processor Supervisory Circuits - TPS3825-33DBVT - Texas Instruments
Dallas, TX, United States
TPS3825-33 Processor Supervisory Circuits
TPS3825-33DBVT
TPS3825-33 Processor Supervisory Circuits TPS3825-33DBVT
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.93V SOT-23 Voltage Supervisor IC
691-TPS3825-33DBVT
2.93V SOT-23 Voltage Supervisor IC 691-TPS3825-33DBVT
Supervisory Circuit 2.93V SOT-23 Active High/Push-Pull Product overview: TPS3825-33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-33DBVT can be used for catalog matching and distributor lookup.

Supervisory Circuit 2.93V SOT-23 Active High/Push-Pull Product overview: TPS3825-33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.93V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.93V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3825-33DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO5

Supplier's Site Datasheet
Supervisors - 296-2636-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2636-2-ND
Supervisors 296-2636-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-2636-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2636-6-ND
Supervisors 296-2636-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-2636-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2636-1-ND
Supervisors 296-2636-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3825-33DBVT - 1111768-TPS3825-33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3825-33DBVT
1111768-TPS3825-33DBVT
PMIC - PMIC - Supervisors - TPS3825-33DBVT 1111768-TPS3825-33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111768-TPS3825-33DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Application Field: Used in Medical, Communications & Networking

Manufacturer: Texas Instruments
Win Source Part Number: 1111768-TPS3825-33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Application Field: Used in Medical, Communications & Networking

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3825-33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3825-33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3825-33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3825-33DBVT
Supervisory Circuits TPS3825-33DBVT
Supervisory Circuits 2.93V Monitor

Supervisory Circuits 2.93V Monitor

Buy Now Datasheet
Supervisory Circuit, 3825, Sot-23-5; Threshold Voltage Texas Instruments - 29AH8120 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3825, Sot-23-5; Threshold Voltage Texas Instruments
29AH8120
Supervisory Circuit, 3825, Sot-23-5; Threshold Voltage Texas Instruments 29AH8120
SUPERVISORY CIRCUIT, 3825, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3825, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Active-High, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3825-33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3825-33DBVT
PMIC - Supervisors TPS3825-33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3825-33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3825-33DBVT
Supervisors TPS3825-33DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3825-33DBVT 691-TPS3825-33DBVT TPS3825-33DBVT 296-2636-2-ND 1111768-TPS3825-33DBVT TPS3825-33DBVT TPS3825-33DBVT 29AH8120 TPS3825-33DBVT TPS3825-33DBVT
Product Name TPS3825-33 Processor Supervisory Circuits 2.93V SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3825-33DBVT Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisory Circuit, 3825, Sot-23-5; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active High; Push-Pull, Totem Pole Inverting; Active High Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details