Enhanced Product Nanopower Supervisory Circuits 5-SOT-23 -55 to 125
Nanopower Supervisory IC, 2.54V-2.71V, SOT-23-5, 25uA Product overview: TPS3836L30MDBVREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.54V, 2.71V, 25uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.54V, 2.71V, 25uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836L30MDBVRE
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Manufacturer: Texas Instruments
Category: Integrated Circuits (ICs) Power Management (PMIC) Supervisors
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Last Time Buy
Type: Simple Reset/Power-On Reset
Voltage - Threshold: 2.64V
Output: Push-Pull, Totem Pole
Reset: Active Low
Reset Timeout: 5ms Minimum
Operating Temperature: -55°C ~ 125°C (TA)
Package / Case: SC-74A, SOT-753
Supervisory Circuits Mil Enhance Nanopwr Supy Circuits
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3836L30MDBVREP | 691-TPS3836L30MDBVREP | 296-21269-2-ND | TPS3836L30MDBVREP | TPS3836L30MDBVREP | TPS3836L30MDBVREP | TPS3836L30MDBVREP | |
| Product Name | TPS3836L30-EP Enhanced Product Nanopower Supervisory Circuits | 2.54V 2.71V 25uA SOT-23 Voltage Supervisor IC | Supervisors | Integrated Circuits (ICs) Power Management (PMIC) Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisors |
| Number of Supplies | 1 | 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||
| Type | SOT-23 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| IQ | 0.2500 µA | 25 µA |