Texas Instruments TPS3802L30 Ultra-Small 3-Pin Supply Voltage Supervisor TPS3802L30DCKR

Description
Ultra-Small 3-Pin Supply Voltage Supervisor 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Ultra-Small 3-Pin Supply Voltage Supervisor 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3802L30 Ultra-Small 3-Pin Supply Voltage Supervisor - TPS3802L30DCKR - Texas Instruments
Dallas, TX, United States
TPS3802L30 Ultra-Small 3-Pin Supply Voltage Supervisor
TPS3802L30DCKR
TPS3802L30 Ultra-Small 3-Pin Supply Voltage Supervisor TPS3802L30DCKR
Ultra-Small 3-Pin Supply Voltage Supervisor 5-SC70 -40 to 85

Ultra-Small 3-Pin Supply Voltage Supervisor 5-SC70 -40 to 85

Buy Now Datasheet
Supervisors - 296-13514-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13514-6-ND
Supervisors 296-13514-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-13514-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13514-1-ND
Supervisors 296-13514-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-13514-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13514-2-ND
Supervisors 296-13514-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Singapore, Singapore
2.7V 4V 9uA Voltage Supervisor IC
691-TPS3802L30DCKR
2.7V 4V 9uA Voltage Supervisor IC 691-TPS3802L30DCKR
2.7V 1.6-4V 9uA Power Supervisor IC, SC, 240ms Reset Product overview: TPS3802L30DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 4V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 4V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3802L30DCKR can be used for catalog matching and distributor lookup.

2.7V 1.6-4V 9uA Power Supervisor IC, SC, 240ms Reset Product overview: TPS3802L30DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.7V, 4V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.7V, 4V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3802L30DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3802L30DCKR - 033836-TPS3802L30DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3802L30DCKR
033836-TPS3802L30DCKR
PMIC - PMIC - Supervisors - TPS3802L30DCKR 033836-TPS3802L30DCKR
Manufacturer: Texas Instruments Win Source Part Number: 033836-TPS3802L30DCK R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 240 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033836-TPS3802L30DCKR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3802L30DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3802L30DCKR
Supervisors TPS3802L30DCKR
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
PMIC - Supervisors - TPS3802L30DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3802L30DCKR
PMIC - Supervisors TPS3802L30DCKR
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3802L30DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3802L30DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3802L30DCKR
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3802L30DCKR
Supervisory Circuits TPS3802L30DCKR
Supervisory Circuits Ultra Small

Supervisory Circuits Ultra Small

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3802L30DCKR 296-13514-6-ND 691-TPS3802L30DCKR 033836-TPS3802L30DCKR TPS3802L30DCKR TPS3802L30DCKR TPS3802L30DCKR TPS3802L30DCKR
Product Name TPS3802L30 Ultra-Small 3-Pin Supply Voltage Supervisor Supervisors 2.7V 4V 9uA Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3802L30DCKR Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC70 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC SC-70-5 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2016 NiCd/NiMH Gas Gauge For High Discharge Rates (>5A), with Pack Capacities (<5Ah) - BQ2016DBQ - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers