Texas Instruments TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G50DBVR

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G50DBVR - Texas Instruments
Dallas, TX, United States
TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G50DBVR
TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G50DBVR
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - 296-17196-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17196-6-ND
Supervisors 296-17196-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17196-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17196-2-ND
Supervisors 296-17196-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-17196-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-17196-1-ND
Supervisors 296-17196-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G50DBVR - 033859-TPS3808G50DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G50DBVR
033859-TPS3808G50DBVR
PMIC - PMIC - Supervisors - TPS3808G50DBVR 033859-TPS3808G50DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033859-TPS3808G50DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.65V Family Name: TPS3808 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): V6301RSP5B+; V6301RTO3E; V6301RTO3E+V6300RTO3 E+; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia, Taiwan, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Sufficient Application Field: Used in Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 033859-TPS3808G50DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.65V
Family Name: TPS3808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): V6301RSP5B+; V6301RTO3E; V6301RTO3E+V6300RTO3E+;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia, Taiwan, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Power Management

Buy Now Datasheet
Singapore, Singapore
5V 4.65V SOT-23 Voltage Supervisor IC
691-TPS3808G50DBVR
5V 4.65V SOT-23 Voltage Supervisor IC 691-TPS3808G50DBVR
5V Supervisory Circuit, 4.65V Threshold, SOT-23 Product overview: TPS3808G50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.65V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.65V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G50DBVR can be used for catalog matching and distributor lookup.

5V Supervisory Circuit, 4.65V Threshold, SOT-23 Product overview: TPS3808G50DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.65V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.65V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G50DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mpu Supervisory Circuit, 4.65V, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5822 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisory Circuit, 4.65V, Sot-23-6; Threshold Voltage Texas Instruments
28AH5822
Mpu Supervisory Circuit, 4.65V, Sot-23-6; Threshold Voltage Texas Instruments 28AH5822
MPU SUPERVISORY CIRCUIT, 4.65V, SOT-23-6; Threshold Voltage:4.65V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

MPU SUPERVISORY CIRCUIT, 4.65V, SOT-23-6; Threshold Voltage:4.65V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3808G50DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G50DBVR
PMIC - Supervisors TPS3808G50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G50DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G50DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G50DBVR
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G50DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G50DBVR
Supervisors TPS3808G50DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G50DBVR 296-17196-6-ND 033859-TPS3808G50DBVR 691-TPS3808G50DBVR 28AH5822 TPS3808G50DBVR TPS3808G50DBVR TPS3808G50DBVR
Product Name TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit Supervisors PMIC - PMIC - Supervisors - TPS3808G50DBVR 5V 4.65V SOT-23 Voltage Supervisor IC Mpu Supervisory Circuit, 4.65V, Sot-23-6; Threshold Voltage Texas Instruments PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ20Z655 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Hard To Find - 7705BC - 1133675-7705BC - Win Source Electronics
Specs
Output Options Inverting
View Details