Texas Instruments TPS3847108 18-V, 380-nA Voltage Monitor TPS3847108DBVR

Description
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105
Request a Quote Datasheet
Description
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3847108 18-V, 380-nA Voltage Monitor - TPS3847108DBVR - Texas Instruments
Dallas, TX, United States
TPS3847108 18-V, 380-nA Voltage Monitor
TPS3847108DBVR
TPS3847108 18-V, 380-nA Voltage Monitor TPS3847108DBVR
18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105

18-V, 380-nA Voltage Monitor 5-SOT-23 -40 to 105

Buy Now Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1250930-TPS3847108DBVR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1250930-TPS3847108DBVR
Integrated Circuits (ICs) - PMIC - Supervisors 1250930-TPS3847108DBVR
Win Source Part Number: 1250930-TPS3847108DB VR Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 4.5ms Typical Voltage - Threshold: 10.8V Package / Case: SC-74A, SOT-753 Supplier Device Package: SOT-23-5 Temperature Range - Operating: -40°C ~ 85°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-50085-1,296-5008 5-2,296-50085-6,TEXT ISTPS3847108DBVR,TPS 3847108DBVR,2156-TPS 3847108DBVR Base Product Number: TPS3847108

Win Source Part Number: 1250930-TPS3847108DBVR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 4.5ms Typical
Voltage - Threshold: 10.8V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-50085-1,296-50085-2,296-50085-6,TEXTISTPS3847108DBVR,TPS3847108DBVR,2156-TPS3847108DBVR
Base Product Number: TPS3847108

Buy Now Datasheet
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-TPS3847108DBVR
SOT-23 Voltage Supervisor IC 691-TPS3847108DBVR
380-nA voltage monitor for 12-V rails 5-SOT-23 -40 to 105 Product overview: TPS3847108DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3847108DBVR can be used for catalog matching and distributor lookup.

380-nA voltage monitor for 12-V rails 5-SOT-23 -40 to 105 Product overview: TPS3847108DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3847108DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-50085-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-50085-2-ND
Supervisors 296-50085-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-50085-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-50085-1-ND
Supervisors 296-50085-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-50085-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-50085-6-ND
Supervisors 296-50085-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3847108DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3847108DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3847108DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3847108DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3847108DBVR
PMIC - Supervisors TPS3847108DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3847108DBVR
Supervisory Circuits TPS3847108DBVR
Supervisory Circuits 18-V, 380-nA VoltMon 5-SOT-23 -40 to 105

Supervisory Circuits 18-V, 380-nA VoltMon 5-SOT-23 -40 to 105

Buy Now Datasheet
Supervisors - TPS3847108DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3847108DBVR
Supervisors TPS3847108DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3847108DBVR 1250930-TPS3847108DBVR 691-TPS3847108DBVR 296-50085-2-ND TPS3847108DBVR TPS3847108DBVR TPS3847108DBVR TPS3847108DBVR
Product Name TPS3847108 18-V, 380-nA Voltage Monitor Integrated Circuits (ICs) - PMIC - Supervisors SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.3800 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3836H30-Q1 Automotive Catalog Nanopower Supervisory Circuits - 2U3836H30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details