Texas Instruments TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-25DBVR

Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset - TPS3823-25DBVR - Texas Instruments
Dallas, TX, United States
TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset
TPS3823-25DBVR
TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-25DBVR
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.25V SOT-23 Voltage Supervisor IC
691-TPS3823-25DBVR
2.25V SOT-23 Voltage Supervisor IC 691-TPS3823-25DBVR
Voltage Supervisor IC, 2.25V, Active-Low, Push-Pull, SOT-23 Product overview: TPS3823-25DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-25DBVR can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.25V, Active-Low, Push-Pull, SOT-23 Product overview: TPS3823-25DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-25DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3823-25DBVR - 081643-TPS3823-25DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823-25DBVR
081643-TPS3823-25DBVR
PMIC - PMIC - Supervisors - TPS3823-25DBVR 081643-TPS3823-25DBVR
Manufacturer: Texas Instruments Win Source Part Number: 081643-TPS3823-25DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081643-TPS3823-25DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-3333-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3333-1-ND
Supervisors 296-3333-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3333-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3333-2-ND
Supervisors 296-3333-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3333-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3333-6-ND
Supervisors 296-3333-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Voltage Supervisor, 15Ua, 5.5V, Sot-23-5; Threshold Voltage Texas Instruments - 29AH8116 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 15Ua, 5.5V, Sot-23-5; Threshold Voltage Texas Instruments
29AH8116
Voltage Supervisor, 15Ua, 5.5V, Sot-23-5; Threshold Voltage Texas Instruments 29AH8116
VOLTAGE SUPERVISOR, 15UA, 5.5V, SOT-23-5; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 15UA, 5.5V, SOT-23-5; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823-25DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823-25DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823-25DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3823-25DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3823-25DBVR
Supervisors TPS3823-25DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3823-25DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823-25DBVR
PMIC - Supervisors TPS3823-25DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3823-25DBVR
Supervisory Circuits TPS3823-25DBVR
Supervisory Circuits 2.25V Monitor

Supervisory Circuits 2.25V Monitor

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-25DBVR 691-TPS3823-25DBVR 081643-TPS3823-25DBVR 296-3333-1-ND 29AH8116 TPS3823-25DBVR TPS3823-25DBVR TPS3823-25DBVR TPS3823-25DBVR
Product Name TPS3823-25 Supply Voltage Supervisor w/Watchdog input and manual reset 2.25V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3823-25DBVR Supervisors Voltage Supervisor, 15Ua, 5.5V, Sot-23-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Features Watchdog Timer; Manual Reset Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers