Texas Instruments TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3836L30DBVRG4

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time - TPS3836L30DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time
TPS3836L30DBVRG4
TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3836L30DBVRG4
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - TPS3836L30DBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3836L30DBVRG4 - 1111788-TPS3836L30DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836L30DBVRG4
1111788-TPS3836L30DBVRG4
PMIC - PMIC - Supervisors - TPS3836L30DBVRG4 1111788-TPS3836L30DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 1111788-TPS3836L30DB VRG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111788-TPS3836L30DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.64V 6V SOT-23 Voltage Supervisor IC
691-TPS3836L30DBVRG4
2.64V 6V SOT-23 Voltage Supervisor IC 691-TPS3836L30DBVRG4
Nano-Power Reset IC, 2.64V Threshold, SOT-23-5, 1.6-6V, 250nA Product overview: TPS3836L30DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.64V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.64V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836L30DBVRG4 can be used for catalog matching and distributor lookup.

Nano-Power Reset IC, 2.64V Threshold, SOT-23-5, 1.6-6V, 250nA Product overview: TPS3836L30DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.64V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.64V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836L30DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3836L30DBVRG4
Supervisory Circuits TPS3836L30DBVRG4
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3836L30DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3836L30DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3836L30DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3836L30DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3836L30DBVRG4
PMIC - Supervisors TPS3836L30DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3836L30DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3836L30DBVRG4
Supervisors TPS3836L30DBVRG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836L30DBVRG4 TPS3836L30DBVRG4-ND 1111788-TPS3836L30DBVRG4 691-TPS3836L30DBVRG4 TPS3836L30DBVRG4 TPS3836L30DBVRG4 TPS3836L30DBVRG4 TPS3836L30DBVRG4
Product Name TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time Supervisors PMIC - PMIC - Supervisors - TPS3836L30DBVRG4 2.64V 6V SOT-23 Voltage Supervisor IC Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ26100 SHA-1/HMAC Based Security & Authentication IC w/SDQ Interface - BQ26100DRPR - Texas Instruments
Specs
Type VSON
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Voltage Regulators - Linear - 5962-9583901QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 750000 µA
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers