Texas Instruments TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G01DBVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G01DBVT - Texas Instruments
Dallas, TX, United States
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G01DBVT
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G01DBVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - 296-32475-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32475-6-ND
Supervisors 296-32475-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-32475-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32475-1-ND
Supervisors 296-32475-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-32475-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32475-2-ND
Supervisors 296-32475-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G01DBVT - 055555-TPS3808G01DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G01DBVT
055555-TPS3808G01DBVT
PMIC - PMIC - Supervisors - TPS3808G01DBVT 055555-TPS3808G01DBVT
Manufacturer: Texas Instruments Win Source Part Number: 055555-TPS3808G01DBV T Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Application Field: Used in Signal Processing, Computers & Computer Peripherals, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 055555-TPS3808G01DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Signal Processing, Computers & Computer Peripherals, Portable Devices, Power Management

Buy Now Datasheet
Singapore, Singapore
6.5V SOT-23 Voltage Supervisor IC
691-TPS3808G01DBVT
6.5V SOT-23 Voltage Supervisor IC 691-TPS3808G01DBVT
Adj Supervisory IC, 1.8-6.5V, Active Low Reset, SOT-23 Product overview: TPS3808G01DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01DBVT can be used for catalog matching and distributor lookup.

Adj Supervisory IC, 1.8-6.5V, Active Low Reset, SOT-23 Product overview: TPS3808G01DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Supervisors - 6201142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6201142P
Voltage Supervisors 6201142P
Single SVS, TPS3808G01DBVT

Single SVS, TPS3808G01DBVT

Supplier's Site
Voltage Supervisors - 6201142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6201142
Voltage Supervisors 6201142
Single SVS, TPS3808G01DBVT

Single SVS, TPS3808G01DBVT

Supplier's Site
Voltage Supervisors - 1218971 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1218971
Voltage Supervisors 1218971
Single SVS, TPS3808G01DBVT

Single SVS, TPS3808G01DBVT

Supplier's Site
Supervisors - TPS3808G01DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G01DBVT
Supervisors TPS3808G01DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
PMIC - Supervisors - TPS3808G01DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G01DBVT
PMIC - Supervisors TPS3808G01DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G01DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G01DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G01DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisory Cct, 3808G01, Sot-23-6; Threshold Voltage Texas Instruments - 33AH5212 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Cct, 3808G01, Sot-23-6; Threshold Voltage Texas Instruments
33AH5212
Supervisory Cct, 3808G01, Sot-23-6; Threshold Voltage Texas Instruments 33AH5212
SUPERVISORY CCT, 3808G01, SOT-23-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISORY CCT, 3808G01, SOT-23-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Supervisory Cct, 3808G01, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5814 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Cct, 3808G01, Sot-23-6; Threshold Voltage Texas Instruments
28AH5814
Supervisory Cct, 3808G01, Sot-23-6; Threshold Voltage Texas Instruments 28AH5814
SUPERVISORY CCT, 3808G01, SOT-23-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISORY CCT, 3808G01, SOT-23-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G01DBVT 296-32475-6-ND 055555-TPS3808G01DBVT 691-TPS3808G01DBVT 6201142P 6201142 TPS3808G01DBVT TPS3808G01DBVT TPS3808G01DBVT 33AH5212
Product Name TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit Supervisors PMIC - PMIC - Supervisors - TPS3808G01DBVT 6.5V SOT-23 Voltage Supervisor IC Voltage Supervisors Voltage Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Cct, 3808G01, Sot-23-6; Threshold Voltage Texas Instruments
Number of Supplies 1 1; 1 1 1 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain Open Drain; Open drain Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23 SOT-23; Sot-23 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Reference - ATL431BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - BQ2092SN-A309 - Quarktwin Technology Ltd.
View Details
2 suppliers
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150G4 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers