Texas Instruments TPS3813K33 Supervisors with Programmable Watchdog Window TPS3813K33DBVT

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813K33 Supervisors with Programmable Watchdog Window - TPS3813K33DBVT - Texas Instruments
Dallas, TX, United States
TPS3813K33 Supervisors with Programmable Watchdog Window
TPS3813K33DBVT
TPS3813K33 Supervisors with Programmable Watchdog Window TPS3813K33DBVT
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
Voltage Supervisors - 6623390 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623390
Voltage Supervisors 6623390
Processor Supervisor 2.93V 25uA 6-Pin

Processor Supervisor 2.93V 25uA 6-Pin

Supplier's Site
Voltage Supervisors - 6623390P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623390P
Voltage Supervisors 6623390P
Processor Supervisor 2.93V 25uA 6-Pin

Processor Supervisor 2.93V 25uA 6-Pin

Supplier's Site
Voltage Supervisors - 1456389 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1456389
Voltage Supervisors 1456389
Processor Supervisor 2.93V 25uA 6-Pin

Processor Supervisor 2.93V 25uA 6-Pin

Supplier's Site
Supervisors - 296-10920-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10920-1-ND
Supervisors 296-10920-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-10920-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10920-2-ND
Supervisors 296-10920-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-10920-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10920-6-ND
Supervisors 296-10920-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3813K33DBVT - 1111735-TPS3813K33DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813K33DBVT
1111735-TPS3813K33DBVT
PMIC - PMIC - Supervisors - TPS3813K33DBVT 1111735-TPS3813K33DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111735-TPS3813K33DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Application Field: Used in Computers & Computer Peripherals, Safety, Automotive, HVAC

Manufacturer: Texas Instruments
Win Source Part Number: 1111735-TPS3813K33DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Application Field: Used in Computers & Computer Peripherals, Safety, Automotive, HVAC

Buy Now Datasheet
Singapore, Singapore
3.3V SOT-23 Voltage Supervisor IC
691-TPS3813K33DBVT
3.3V SOT-23 Voltage Supervisor IC 691-TPS3813K33DBVT
3.3V Voltage Supervisor, Window Watchdog, SOT-23 Product overview: TPS3813K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813K33DBVT can be used for catalog matching and distributor lookup.

3.3V Voltage Supervisor, Window Watchdog, SOT-23 Product overview: TPS3813K33DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813K33DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3813K33DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3813K33DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3813K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3813K33DBVT
Supervisory Circuits TPS3813K33DBVT
Supervisory Circuits w/Prog Watchdog Window

Supervisory Circuits w/Prog Watchdog Window

Buy Now Datasheet
Supervisory Circuit, 3813, Sot-23-6; Threshold Voltage Texas Instruments - 28AH5827 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3813, Sot-23-6; Threshold Voltage Texas Instruments
28AH5827
Supervisory Circuit, 3813, Sot-23-6; Threshold Voltage Texas Instruments 28AH5827
SUPERVISORY CIRCUIT, 3813, SOT-23-6; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:25ms; RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3813, SOT-23-6; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay Time:25ms; RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3813K33DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3813K33DBVT
PMIC - Supervisors TPS3813K33DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - TPS3813K33DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3813K33DBVT
Supervisors TPS3813K33DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813K33DBVT 6623390 6623390P 296-10920-1-ND 1111735-TPS3813K33DBVT 691-TPS3813K33DBVT TPS3813K33DBVT TPS3813K33DBVT 28AH5827 TPS3813K33DBVT TPS3813K33DBVT
Product Name TPS3813K33 Supervisors with Programmable Watchdog Window Voltage Supervisors Voltage Supervisors Supervisors PMIC - PMIC - Supervisors - TPS3813K33DBVT 3.3V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisory Circuit, 3813, Sot-23-6; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisors
Number of Supplies 1 1 1 1; 1 1 1; 1Monitors 1; 1
Features Watchdog Timer Watchdog Timer Watchdog Timer Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Open drain Open Drain; Open Drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; Sot-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Battery Management - BQ2085DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - ATL431LIAIDQNR - Quarktwin Technology Ltd.
Specs
Type 4-XDFN Exposed Pad
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3809L30-Q1 Automotive Catalog 3-Pin Supply Voltage Supervisor - 2U3809L30QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Output Options Active-low,Push-pull
Type SOT-23
View Details
3 suppliers