Enhanced Product Nanopower Supervisory Circuits 5-SOT-23 -55 to 125
Nanopower Supervisory Circuit, 2.25V Reset, SOT-23-5 Product overview: TPS3836J25MDBVTEP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836J25MDBVTE
Manufacturer: Texas Instruments
Win Source Part Number: 1111784-TPS3836J25MD
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisory Circuits EP NanoPwr Sup Circuits
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3836J25MDBVTEP | 691-TPS3836J25MDBVTEP | 1111784-TPS3836J25MDBVTEP | 296-24012-2-ND | TPS3836J25MDBVTEP | TPS3836J25MDBVTEP | TPS3836J25MDBVTEP | TPS3836J25MDBVTEP |
| Product Name | TPS3836J25-EP Enhanced Product Nanopower Supervisory Circuits | 2.25V SOT-23 Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3836J25MDBVTEP | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Active-low,Push-pull | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23 | SOT-23-5 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| IQ | 0.2200 µA | 25 µA |