Texas Instruments High-Performance Analog Supervisors TPS3851H33EQDRBRQ1

Description
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 296-46980-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-46980-2-ND
Supervisors 296-46980-2-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now Datasheet
Supervisors - 296-46980-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-46980-6-ND
Supervisors 296-46980-6-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now Datasheet
Supervisors - 296-46980-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-46980-1-ND
Supervisors 296-46980-1-ND
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now Datasheet
Singapore, Singapore
Automotive Voltage Supervisor IC
691-TPS3851H33EQDRBRQ1
Automotive Voltage Supervisor IC 691-TPS3851H33EQDRBRQ1
Automotive, high-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851H33EQDRBRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851H33EQDRBR Q1 can be used for catalog matching and distributor lookup.

Automotive, high-accuracy voltage supervisor with Integrated watchdog timer 8-SON -40 to 125 Product overview: TPS3851H33EQDRBRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3851H33EQDRBRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 1144135-TPS3851H33EQDRBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
1144135-TPS3851H33EQDRBRQ1
Integrated Circuits (ICs) - PMIC - Supervisors 1144135-TPS3851H33EQDRBRQ1
Win Source Part Number: 1144135-TPS3851H33EQ DRBRQ1 Category: Integrated Circuits (ICs)>PMIC - Supervisors Series: Automotive, AEC-Q100 Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 170ms Minimum Voltage - Threshold: 3.3V Package / Case: 8-VDFN Exposed Pad Supplier Device Package: 8-SON (3x3) Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -296-46980-1-ND,296- 46980-1,296-46980-2, 296-46980-6 Base Product Number: TPS3851

Win Source Part Number: 1144135-TPS3851H33EQDRBRQ1
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: Automotive, AEC-Q100
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 170ms Minimum
Voltage - Threshold: 3.3V
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -296-46980-1-ND,296-46980-1,296-46980-2,296-46980-6
Base Product Number: TPS3851

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3851H33EQDRBRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3851H33EQDRBRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3851H33EQDRBRQ1
IC SUPERVISOR 1 CHANNEL 8SON

IC SUPERVISOR 1 CHANNEL 8SON

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3851H33EQDRBRQ1
Supervisory Circuits TPS3851H33EQDRBRQ1
Supervisory Circuits Automotive High-Accuracy Voltage Supervisor With Integrated Watchdog Timer 8-SON -40 to 125

Supervisory Circuits Automotive High-Accuracy Voltage Supervisor With Integrated Watchdog Timer 8-SON -40 to 125

Buy Now Datasheet
PMIC - Supervisors - TPS3851H33EQDRBRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3851H33EQDRBRQ1
PMIC - Supervisors TPS3851H33EQDRBRQ1
IC SUPERVISOR 1 CHANNEL 8SON

IC SUPERVISOR 1 CHANNEL 8SON

Supplier's Site Datasheet
Supervisors - TPS3851H33EQDRBRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 296-46980-2-ND 691-TPS3851H33EQDRBRQ1 1144135-TPS3851H33EQDRBRQ1 TPS3851H33EQDRBRQ1 TPS3851H33EQDRBRQ1 TPS3851H33EQDRBRQ1 TPS3851H33EQDRBRQ1
Product Name Supervisors Automotive Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type 8-VDFN Exposed Pad 8-VDFN Exposed Pad 8-VDFN Exposed Pad
Pins 8
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage References - 2448573P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM13305-5ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details