Texas Instruments TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors TPS3805H33QDCKRQ1

Description
Automotive Catalog Dual Voltage Detectors 5-SC70 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Dual Voltage Detectors 5-SC70 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - TPS3805H33QDCKRQ1 - Texas Instruments
Dallas, TX, United States
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors
TPS3805H33QDCKRQ1
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors TPS3805H33QDCKRQ1
Automotive Catalog Dual Voltage Detectors 5-SC70 -40 to 125

Automotive Catalog Dual Voltage Detectors 5-SC70 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3805H33QDCKRQ1 - 033841-TPS3805H33QDCKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3805H33QDCKRQ1
033841-TPS3805H33QDCKRQ1
PMIC - PMIC - Supervisors - TPS3805H33QDCKRQ1 033841-TPS3805H33QDCKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 033841-TPS3805H33QDC KRQ1 Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 5 μs Typical Propagation Delay Voltage - Threshold: 3.05V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033841-TPS3805H33QDCKRQ1
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 5 μs Typical Propagation Delay
Voltage - Threshold: 3.05V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 3.3V Voltage Supervisor IC
691-TPS3805H33QDCKRQ1
Dual 3.3V Voltage Supervisor IC 691-TPS3805H33QDCKRQ1
Dual-Rail Voltage Detector, 3.3V, 2-Input, SC-82, -40 to 125°C Product overview: TPS3805H33QDCKRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3805H33QDCKRQ 1 can be used for catalog matching and distributor lookup.

Dual-Rail Voltage Detector, 3.3V, 2-Input, SC-82, -40 to 125°C Product overview: TPS3805H33QDCKRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3.3V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 3.3V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3805H33QDCKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-16962-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-16962-1-ND
Supervisors 296-16962-1-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-16962-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-16962-6-ND
Supervisors 296-16962-6-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-16962-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-16962-2-ND
Supervisors 296-16962-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now Datasheet
Voltage Detector, 4Ua, 6V, Sc-70-5; Threshold Voltage Texas Instruments - 28AH5812 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, 4Ua, 6V, Sc-70-5; Threshold Voltage Texas Instruments
28AH5812
Voltage Detector, 4Ua, 6V, Sc-70-5; Threshold Voltage Texas Instruments 28AH5812
VOLTAGE DETECTOR, 4UA, 6V, SC-70-5; Threshold Voltage:3.05V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.3V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SC-70; No. of Pins:5Pins; Delay Time:5µs; RoHS Compliant: Yes

VOLTAGE DETECTOR, 4UA, 6V, SC-70-5; Threshold Voltage:3.05V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:1.3V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SC-70; No. of Pins:5Pins; Delay Time:5µs; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3805H33QDCKRQ1
Supervisory Circuits TPS3805H33QDCKRQ1
Supervisory Circuits Auto Cat Dual Vltg Detectors

Supervisory Circuits Auto Cat Dual Vltg Detectors

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3805H33QDCKRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3805H33QDCKRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3805H33QDCKRQ1
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site
PMIC - Supervisors - TPS3805H33QDCKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3805H33QDCKRQ1
PMIC - Supervisors TPS3805H33QDCKRQ1
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site Datasheet
Supervisors - TPS3805H33QDCKRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 2 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3805H33QDCKRQ1 033841-TPS3805H33QDCKRQ1 691-TPS3805H33QDCKRQ1 296-16962-1-ND 28AH5812 TPS3805H33QDCKRQ1 TPS3805H33QDCKRQ1 TPS3805H33QDCKRQ1 TPS3805H33QDCKRQ1
Product Name TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors PMIC - PMIC - Supervisors - TPS3805H33QDCKRQ1 Dual 3.3V Voltage Supervisor IC Supervisors Voltage Detector, 4Ua, 6V, Sc-70-5; Threshold Voltage Texas Instruments Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 2 2; 2 2 2; 2Monitors 2; 2
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SC70 SC-70-5 SC TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 3 µA 3 µA
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432LIBQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3820-50-Q1 Automotive Catalog Processor Supervisory Circuits - 2U3820-50QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details