Texas Instruments High-Performance Analog PMIC - PMIC - Supervisors - TPS3828-50QDBVRQ1 TPS3828-50QDBVRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 115266-TPS3828-50QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 115266-TPS3828-50QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - TPS3828-50QDBVRQ1 - 115266-TPS3828-50QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3828-50QDBVRQ1
115266-TPS3828-50QDBVRQ1
PMIC - PMIC - Supervisors - TPS3828-50QDBVRQ1 115266-TPS3828-50QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 115266-TPS3828-50QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115266-TPS3828-50QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
5V 4.55V SOT-23 Voltage Supervisor IC
691-TPS3828-50QDBVRQ1
5V 4.55V SOT-23 Voltage Supervisor IC 691-TPS3828-50QDBVRQ1
5V Power-On Reset IC, SOT-23-5, 1-Ch, 4.55V Threshold Product overview: TPS3828-50QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-50QDBVRQ 1 can be used for catalog matching and distributor lookup.

5V Power-On Reset IC, SOT-23-5, 1-Ch, 4.55V Threshold Product overview: TPS3828-50QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-50QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-15659-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15659-2-ND
Supervisors 296-15659-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3828-50QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3828-50QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3828-50QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Supervisors - TPS3828-50QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - Supervisors - TPS3828-50QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3828-50QDBVRQ1
PMIC - Supervisors TPS3828-50QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 115266-TPS3828-50QDBVRQ1 691-TPS3828-50QDBVRQ1 296-15659-2-ND TPS3828-50QDBVRQ1 TPS3828-50QDBVRQ1 TPS3828-50QDBVRQ1
Product Name PMIC - PMIC - Supervisors - TPS3828-50QDBVRQ1 5V 4.55V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors PMIC - Supervisors
Number of Supplies 1; 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
Threshold 4.55 volts 4.55 volts 4.55 volts 4.55 volts
Unlock Full Specs
to access all available technical data

Similar Products