Texas Instruments TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3836H30DBVT

Description
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time - TPS3836H30DBVT - Texas Instruments
Dallas, TX, United States
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time
TPS3836H30DBVT
TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time TPS3836H30DBVT
220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms Selectable Delay Time 5-SOT-23 -40 to 85

Buy Now Datasheet
Singapore, Singapore
2.85V SOT-23 Voltage Supervisor IC
691-TPS3836H30DBVT
2.85V SOT-23 Voltage Supervisor IC 691-TPS3836H30DBVT
Nano-Power Supervisor IC, Active-Low Push-Pull, 2.7-2.85V, SOT-23 Product overview: TPS3836H30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.85V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836H30DBVT can be used for catalog matching and distributor lookup.

Nano-Power Supervisor IC, Active-Low Push-Pull, 2.7-2.85V, SOT-23 Product overview: TPS3836H30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.85V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.85V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836H30DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3836H30DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.79V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.79V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3836H30DBVT - 1111782-TPS3836H30DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836H30DBVT
1111782-TPS3836H30DBVT
PMIC - PMIC - Supervisors - TPS3836H30DBVT 1111782-TPS3836H30DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111782-TPS3836H30DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.79V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111782-TPS3836H30DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.79V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-13003-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13003-1-ND
Supervisors 296-13003-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-13003-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-13003-2-ND
Supervisors 296-13003-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - TPS3836H30DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3836H30DBVT
Supervisors TPS3836H30DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3836H30DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3836H30DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3836H30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3836H30DBVT
Supervisory Circuits TPS3836H30DBVT
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
PMIC - Supervisors - TPS3836H30DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3836H30DBVT
PMIC - Supervisors TPS3836H30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836H30DBVT 691-TPS3836H30DBVT TPS3836H30DBVT 1111782-TPS3836H30DBVT 296-13003-1-ND TPS3836H30DBVT TPS3836H30DBVT TPS3836H30DBVT TPS3836H30DBVT
Product Name TPS3836H30 220nA Supervisor with 10ms/200ms Selectable Delay Time 2.85V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3836H30DBVT Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - 5962R9951703VXA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type TO-205AD, TO-39-3 Metal Can
IQ 500000 µA
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
PMIC - PMIC - Battery Management - BQ24314DSGRG4 - 1023936-BQ24314DSGRG4 - Win Source Electronics
Specs
Output Options Inverting
Type 8-WSON (2x2)
Operating Temperature 0 to 125 C (32 to 257 F)
View Details