Texas Instruments TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3836L30DBVT

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time - TPS3836L30DBVT - Texas Instruments
Dallas, TX, United States
TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time
TPS3836L30DBVT
TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3836L30DBVT
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-3342-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3342-2-ND
Supervisors 296-3342-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3342-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3342-6-ND
Supervisors 296-3342-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-3342-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-3342-1-ND
Supervisors 296-3342-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.6V 6V SOT-23 Voltage Supervisor IC
691-TPS3836L30DBVT
1.6V 6V SOT-23 Voltage Supervisor IC 691-TPS3836L30DBVT
Nano-Power Reset IC, Active-Low Push-Pull, 1.6V-6V, SOT-23 Product overview: TPS3836L30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836L30DBVT can be used for catalog matching and distributor lookup.

Nano-Power Reset IC, Active-Low Push-Pull, 1.6V-6V, SOT-23 Product overview: TPS3836L30DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3836L30DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3836L30DBVT - 1111789-TPS3836L30DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3836L30DBVT
1111789-TPS3836L30DBVT
PMIC - PMIC - Supervisors - TPS3836L30DBVT 1111789-TPS3836L30DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111789-TPS3836L30DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.64V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111789-TPS3836L30DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.64V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS3836L30DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, CMOS, PDSO5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3836L30DBVT
Supervisory Circuits TPS3836L30DBVT
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet
Supervisory Circuit, 3836, Sot-23-5; Threshold Voltage Texas Instruments - 28AH5837 - Newark, An Avnet Company
Chicago, IL, United States
Supervisory Circuit, 3836, Sot-23-5; Threshold Voltage Texas Instruments
28AH5837
Supervisory Circuit, 3836, Sot-23-5; Threshold Voltage Texas Instruments 28AH5837
SUPERVISORY CIRCUIT, 3836, SOT-23-5; Threshold Voltage:2.64V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

SUPERVISORY CIRCUIT, 3836, SOT-23-5; Threshold Voltage:2.64V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.6V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3836L30DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3836L30DBVT
PMIC - Supervisors TPS3836L30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - TPS3836L30DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3836L30DBVT
Supervisors TPS3836L30DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3836L30DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3836L30DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3836L30DBVT
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3836L30DBVT 296-3342-2-ND 691-TPS3836L30DBVT 1111789-TPS3836L30DBVT TPS3836L30DBVT TPS3836L30DBVT 28AH5837 TPS3836L30DBVT TPS3836L30DBVT TPS3836L30DBVT
Product Name TPS3836L30 220nA Supervisor with 10ms/200ms selectable delay time Supervisors 1.6V 6V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3836L30DBVT Supervisory Circuits Supervisory Circuit, 3836, Sot-23-5; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1 1; 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOT-23 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products