Texas Instruments TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G01DRVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G01DRVT - Texas Instruments
Dallas, TX, United States
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G01DRVT
TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G01DRVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G01DRVT - 1111697-TPS3808G01DRVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G01DRVT
1111697-TPS3808G01DRVT
PMIC - PMIC - Supervisors - TPS3808G01DRVT 1111697-TPS3808G01DRVT
Manufacturer: Texas Instruments Win Source Part Number: 1111697-TPS3808G01DR VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-SON (2x2) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111697-TPS3808G01DRVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-32476-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32476-1-ND
Supervisors 296-32476-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-32476-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32476-6-ND
Supervisors 296-32476-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-32476-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32476-2-ND
Supervisors 296-32476-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Singapore, Singapore
Low-Power 6.5V Voltage Supervisor IC
691-TPS3808G01DRVT
Low-Power 6.5V Voltage Supervisor IC 691-TPS3808G01DRVT
Low-IQ Supervisor, 1.65-6.5V, 405mV, Active Low Reset, SON Product overview: TPS3808G01DRVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01DRVT can be used for catalog matching and distributor lookup.

Low-IQ Supervisor, 1.65-6.5V, 405mV, Active Low Reset, SON Product overview: TPS3808G01DRVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G01DRVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G01DRVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G01DRVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G01DRVT
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
Supervisor, 2.7Ua, 6.5V, Son-6; Threshold Voltage Texas Instruments - 27AJ0448 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, 2.7Ua, 6.5V, Son-6; Threshold Voltage Texas Instruments
27AJ0448
Supervisor, 2.7Ua, 6.5V, Son-6; Threshold Voltage Texas Instruments 27AJ0448
SUPERVISOR, 2.7UA, 6.5V, SON-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SON; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISOR, 2.7UA, 6.5V, SON-6; Threshold Voltage:405mV; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Manual, Active-Low; Digital IC Case:SON; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - TPS3808G01DRVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G01DRVT
PMIC - Supervisors TPS3808G01DRVT
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G01DRVT
Supervisory Circuits TPS3808G01DRVT
Supervisory Circuits Low Quies Crnt Progr Delay Sup Crct

Supervisory Circuits Low Quies Crnt Progr Delay Sup Crct

Buy Now Datasheet
Supervisors - TPS3808G01DRVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G01DRVT
Supervisors TPS3808G01DRVT
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G01DRVT 1111697-TPS3808G01DRVT 296-32476-1-ND 691-TPS3808G01DRVT TPS3808G01DRVT 27AJ0448 TPS3808G01DRVT TPS3808G01DRVT TPS3808G01DRVT
Product Name TPS3808G01 Low Quiescent Current, Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G01DRVT Supervisors Low-Power 6.5V Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisor, 2.7Ua, 6.5V, Son-6; Threshold Voltage Texas Instruments PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1; 1 1 1; 1Monitors 1; 1
Features Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 6-SON (2x2) 6-WDFN Exposed Pad SON 6-WDFN Exposed Pad 6-WDFN Exposed Pad
IQ 2.4 µA 2.7 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZR - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2011 NiCd Gas Gauge For High Discharge Rates (>5A), Small Pack Capacities (<2Ah) - BQ2011SN-D118TRG4 - Texas Instruments
Specs
Type SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
PMIC - PMIC - Battery Management - BQ24400PWG4 - 1049561-BQ24400PWG4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 8
View Details