Texas Instruments TPS3839G18 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839G18DQNT

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839G18 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839G18DQNT - Texas Instruments
Dallas, TX, United States
TPS3839G18 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839G18DQNT
TPS3839G18 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839G18DQNT
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
 - TPS3839G18DQNT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +1.67V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +1.67V, PDSO4

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3839G18DQNT - 1111807-TPS3839G18DQNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3839G18DQNT
1111807-TPS3839G18DQNT
PMIC - PMIC - Supervisors - TPS3839G18DQNT 1111807-TPS3839G18DQNT
Manufacturer: Texas Instruments Win Source Part Number: 1111807-TPS3839G18DQ NT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 1.67V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-X2SON (1x1) Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111807-TPS3839G18DQNT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 1.67V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-X2SON (1x1)
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 296-TPS3839G18DQNTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3839G18DQNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3839G18DQNTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.67V 6.5V Voltage Supervisor IC
691-TPS3839G18DQNT
Low-Power 1.67V 6.5V Voltage Supervisor IC 691-TPS3839G18DQNT
Ultra-Low Power Supply Monitor IC, 1.67V Reset, 150nA, 6.5V Max Product overview: TPS3839G18DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.67V, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.67V, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839G18DQNT can be used for catalog matching and distributor lookup.

Ultra-Low Power Supply Monitor IC, 1.67V Reset, 150nA, 6.5V Max Product overview: TPS3839G18DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.67V, 6.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.67V, 6.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839G18DQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839G18DQNT
Supervisory Circuits TPS3839G18DQNT
Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Buy Now Datasheet
PMIC - Supervisors - TPS3839G18DQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839G18DQNT
PMIC - Supervisors TPS3839G18DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet
Supervisors - TPS3839G18DQNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839G18DQNT
Supervisors TPS3839G18DQNT
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839G18DQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839G18DQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839G18DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839G18DQNT TPS3839G18DQNT 1111807-TPS3839G18DQNT 296-TPS3839G18DQNTCT-ND 691-TPS3839G18DQNT TPS3839G18DQNT TPS3839G18DQNT TPS3839G18DQNT TPS3839G18DQNT
Product Name TPS3839G18 Ultra-Low 150nA, Ultra-Small Voltage Supervisor PMIC - PMIC - Supervisors - TPS3839G18DQNT Supervisors Low-Power 1.67V 6.5V Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23,X2SON X2SON4 4-X2SON (1x1) 4-XDFN Exposed Pad 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Thermal Management - AMC6821SDBQ - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details