Texas Instruments TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831G33DQNT

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3831G33DQNT - Texas Instruments
Dallas, TX, United States
TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3831G33DQNT
TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831G33DQNT
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
Supervisors - 296-TPS3831G33DQNTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3831G33DQNTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power 3.08V SOT-23 Voltage Supervisor IC
691-TPS3831G33DQNT
Low-Power 3.08V SOT-23 Voltage Supervisor IC 691-TPS3831G33DQNT
Ultra-Low Power Supply Monitor IC, 3.08V Reset, 150nA, SOT-23-5 Product overview: TPS3831G33DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831G33DQNT can be used for catalog matching and distributor lookup.

Ultra-Low Power Supply Monitor IC, 3.08V Reset, 150nA, SOT-23-5 Product overview: TPS3831G33DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 3.08V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 3.08V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831G33DQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - Supervisors - 967690-TPS3831G33DQNT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Supervisors
967690-TPS3831G33DQNT
Integrated Circuits (ICs) - PMIC - Supervisors 967690-TPS3831G33DQNT
Win Source Part Number: 967690-TPS3831G33DQN T Category: Integrated Circuits (ICs)>PMIC - Supervisors Type: Simple Reset/Power-On Reset Package: Tape & Reel Standard Package: 250 Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120ms Minimum Voltage - Threshold: 3.08V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-X2SON (1x1) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: TPS3831G33DQNT-ND,TE XTISTPS3831G33DQNT,2 96-TPS3831G33DQNTDKR ,296-TPS3831G33DQNTT R,296-TPS3831G33DQNT CT,2156-TPS3831G33DQ NT Base Product Number: TPS3831 RoHS Status: RoHS non-compliant

Win Source Part Number: 967690-TPS3831G33DQNT
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120ms Minimum
Voltage - Threshold: 3.08V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS3831G33DQNT-ND,TEXTISTPS3831G33DQNT,296-TPS3831G33DQNTDKR,296-TPS3831G33DQNTTR,296-TPS3831G33DQNTCT,2156-TPS3831G33DQNT
Base Product Number: TPS3831
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3831G33DQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3831G33DQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3831G33DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
Supervisors - TPS3831G33DQNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3831G33DQNT
Supervisors TPS3831G33DQNT
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3831G33DQNT
Supervisory Circuits TPS3831G33DQNT
Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Buy Now Datasheet
PMIC - Supervisors - TPS3831G33DQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3831G33DQNT
PMIC - Supervisors TPS3831G33DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3831G33DQNT 296-TPS3831G33DQNTTR-ND 691-TPS3831G33DQNT 967690-TPS3831G33DQNT TPS3831G33DQNT TPS3831G33DQNT TPS3831G33DQNT TPS3831G33DQNT
Product Name TPS3831G33 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors Low-Power 3.08V SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type X2SON 4-XDFN Exposed Pad 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432AIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details