Texas Instruments TPS3807A30 Low Quiescent Current, Dual-Channel Supervisory Circuit TPS3807A30DCKR

Description
Low Quiescent Current, Dual-Channel Supervisory Circuit 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Low Quiescent Current, Dual-Channel Supervisory Circuit 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3807A30 Low Quiescent Current, Dual-Channel Supervisory Circuit - TPS3807A30DCKR - Texas Instruments
Dallas, TX, United States
TPS3807A30 Low Quiescent Current, Dual-Channel Supervisory Circuit
TPS3807A30DCKR
TPS3807A30 Low Quiescent Current, Dual-Channel Supervisory Circuit TPS3807A30DCKR
Low Quiescent Current, Dual-Channel Supervisory Circuit 5-SC70 -40 to 85

Low Quiescent Current, Dual-Channel Supervisory Circuit 5-SC70 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3807A30DCKR - 055553-TPS3807A30DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3807A30DCKR
055553-TPS3807A30DCKR
PMIC - PMIC - Supervisors - TPS3807A30DCKR 055553-TPS3807A30DCKR
Manufacturer: Texas Instruments Win Source Part Number: 055553-TPS3807A30DCK R Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 100 μs Minimum Voltage - Threshold: 3V, Adj Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055553-TPS3807A30DCKR
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 100 μs Minimum
Voltage - Threshold: 3V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 1.8V 6.5V 3.5uA Voltage Supervisor IC
691-TPS3807A30DCKR
Dual 1.8V 6.5V 3.5uA Voltage Supervisor IC 691-TPS3807A30DCKR
Dual-Channel Supervisor IC, 1.8V-6.5V, 3.5uA Quiescent Current, SC Package Product overview: TPS3807A30DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 6.5V, 3.5uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.8V, 6.5V, 3.5uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3807A30DCKR can be used for catalog matching and distributor lookup.

Dual-Channel Supervisor IC, 1.8V-6.5V, 3.5uA Quiescent Current, SC Package Product overview: TPS3807A30DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 6.5V, 3.5uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 1.8V, 6.5V, 3.5uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3807A30DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3807A30DCKR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +3V, PDSO5

Voltage Supervisor/Reset IC, Adjustable, 2 Channel, +3V, PDSO5

Supplier's Site Datasheet
Supervisors - TPS3807A30DCKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Open Drain or Open Collector 2 Channel SC-70-5

Supervisor Open Drain or Open Collector 2 Channel SC-70-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3807A30DCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3807A30DCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3807A30DCKR
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site
PMIC - Supervisors - TPS3807A30DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3807A30DCKR
PMIC - Supervisors TPS3807A30DCKR
IC SUPERVISOR 2 CHANNEL SC70-5

IC SUPERVISOR 2 CHANNEL SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3807A30DCKR
Supervisory Circuits TPS3807A30DCKR
Supervisory Circuits Dual-Channel Super Circuit

Supervisory Circuits Dual-Channel Super Circuit

Buy Now Datasheet
Supervisors - TPS3807A30DCKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3807A30DCKR
Supervisors TPS3807A30DCKR
Supervisor Open Drain or Open Collector 2 Channel SC-70-5

Supervisor Open Drain or Open Collector 2 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3807A30DCKR 055553-TPS3807A30DCKR 691-TPS3807A30DCKR TPS3807A30DCKR TPS3807A30DCKR-ND TPS3807A30DCKR TPS3807A30DCKR TPS3807A30DCKR TPS3807A30DCKR
Product Name TPS3807A30 Low Quiescent Current, Dual-Channel Supervisory Circuit PMIC - PMIC - Supervisors - TPS3807A30DCKR Dual 1.8V 6.5V 3.5uA Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 2 2; 2 2 2; 2
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC70 SC-70-5 SC SC-70; SOT-SC70-5 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; TSSOP; SC-70 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 3.5 µA 3.5 µA
Accuracy 1.25 %
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ25703RSNR - Shenzhen Shengyu Electronics Technology Limited
Specs
Number of Supplies 1; 4
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPWG4 - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
 - ADCS9888CVH-170/NOPB - Rochester Electronics
Texas Instruments
Specs
Type QFP; QFP128
View Details