Texas Instruments TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits TPS3825-50QDBVRQ1

Description
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits - TPS3825-50QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits
TPS3825-50QDBVRQ1
TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits TPS3825-50QDBVRQ1
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125

Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - 296-15657-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15657-2-ND
Supervisors 296-15657-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
 - TPS3825-50QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +4.55V, CMOS, PDSO5

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3825-50QDBVRQ1 - 055567-TPS3825-50QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3825-50QDBVRQ1
055567-TPS3825-50QDBVRQ1
PMIC - PMIC - Supervisors - TPS3825-50QDBVRQ1 055567-TPS3825-50QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 055567-TPS3825-50QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055567-TPS3825-50QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
4.55V 5.5V SOT-23 Voltage Supervisor IC
691-TPS3825-50QDBVRQ1
4.55V 5.5V SOT-23 Voltage Supervisor IC 691-TPS3825-50QDBVRQ1
Voltage Monitor IC, 4.55V Threshold, 5.5V Max, SOT-23-5 Product overview: TPS3825-50QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-50QDBVRQ 1 can be used for catalog matching and distributor lookup.

Voltage Monitor IC, 4.55V Threshold, 5.5V Max, SOT-23-5 Product overview: TPS3825-50QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-50QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3825-50QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3825-50QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3825-50QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3825-50QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3825-50QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3825-50QDBVRQ1
PMIC - Supervisors TPS3825-50QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3825-50QDBVRQ1 296-15657-2-ND TPS3825-50QDBVRQ1 055567-TPS3825-50QDBVRQ1 691-TPS3825-50QDBVRQ1 TPS3825-50QDBVRQ1 TPS3825-50QDBVRQ1 TPS3825-50QDBVRQ1
Product Name TPS3825-50-Q1 Automotive Catalog Processor Supervisory Circuits Supervisors PMIC - PMIC - Supervisors - TPS3825-50QDBVRQ1 4.55V 5.5V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SC-74A, SOT-753 SOP; TSOP Type I, Type II; TSOP5/6 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Hard To Find - 7702BI - 1133666-7702BI - Win Source Electronics
Specs
Output Options Inverting
View Details
BQ2023 Single-Wire Advanced Battery Monitor IC for Cellular and PDA Applications - BQ2023PW - Texas Instruments
Specs
Type TSSOP
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers