Texas Instruments TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839A09DBZT

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839A09DBZT - Texas Instruments
Dallas, TX, United States
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839A09DBZT
TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839A09DBZT
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-TPS3839A09DBZTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-TPS3839A09DBZTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-TPS3839A09DBZTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
 - TPS3839A09DBZT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +0.9V, PDSO3

Voltage Supervisor, Fixed, 1 Channel, +0.9V, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3839A09DBZT - 797930-TPS3839A09DBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3839A09DBZT
797930-TPS3839A09DBZT
PMIC - PMIC - Supervisors - TPS3839A09DBZT 797930-TPS3839A09DBZT
Manufacturer: Texas Instruments Win Source Part Number: 797930-TPS3839A09DBZ T Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 0.9V Family Name: TPS3839 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): BU4909G-TR; BU4909F-TR; BU4309G-TR; BU4909FVE-TR; Introduction Date: October 05, 2012 ECCN: EAR99 Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797930-TPS3839A09DBZT
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 0.9V
Family Name: TPS3839
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): BU4909G-TR; BU4909F-TR; BU4309G-TR; BU4909FVE-TR;
Introduction Date: October 05, 2012
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Low-Power SOT-23 Voltage Supervisor IC
691-TPS3839A09DBZT
Low-Power SOT-23 Voltage Supervisor IC 691-TPS3839A09DBZT
Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839A09DBZT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839A09DBZT can be used for catalog matching and distributor lookup.

Ultra-low power, supply voltage supervisor 3-SOT-23 -40 to 85 Product overview: TPS3839A09DBZT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839A09DBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3839A09DBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839A09DBZT
PMIC - Supervisors TPS3839A09DBZT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839A09DBZT
Supervisory Circuits TPS3839A09DBZT
Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Supervisory Circuits Ult-Lo 150nA Ult-Sm Vtg Supervisor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839A09DBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839A09DBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839A09DBZT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - TPS3839A09DBZT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839A09DBZT
Supervisors TPS3839A09DBZT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839A09DBZT 296-TPS3839A09DBZTCT-ND TPS3839A09DBZT 797930-TPS3839A09DBZT 691-TPS3839A09DBZT TPS3839A09DBZT TPS3839A09DBZT TPS3839A09DBZT TPS3839A09DBZT
Product Name TPS3839A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TPS3839A09DBZT Low-Power SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23,X2SON SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 0.1500 µA 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products