Texas Instruments TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3837L30DBVTG4

Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time - TPS3837L30DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time
TPS3837L30DBVTG4
TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time TPS3837L30DBVTG4
220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 5-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3837L30DBVTG4 - 797929-TPS3837L30DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3837L30DBVTG4
797929-TPS3837L30DBVTG4
PMIC - PMIC - Supervisors - TPS3837L30DBVTG4 797929-TPS3837L30DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 797929-TPS3837L30DBV TG4 Packaging: Reel package Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active High Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.64V Family Name: TPS3837 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): TPS3837L30DBVRQ1; MAX6862UK26-T; MAX6862UK26; MAX6862UK24-T; Introduction Date: November 01, 2008 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 797929-TPS3837L30DBVTG4
Packaging: Reel package
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.64V
Family Name: TPS3837
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): TPS3837L30DBVRQ1; MAX6862UK26-T; MAX6862UK26; MAX6862UK24-T;
Introduction Date: November 01, 2008
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - TPS3837L30DBVTG4 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, CMOS, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.64V, CMOS, PDSO5

Supplier's Site Datasheet
Supervisors - TPS3837L30DBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Singapore, Singapore
1.6V 6V 2.56V SOT-23 Voltage Supervisor IC
691-TPS3837L30DBVTG4
1.6V 6V 2.56V SOT-23 Voltage Supervisor IC 691-TPS3837L30DBVTG4
Nano-Power Reset IC, 1.6V-6V, 2.56V-2.69V, SOT-23-5 Product overview: TPS3837L30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 6V, 2.56V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 6V, 2.56V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837L30DBVTG4 can be used for catalog matching and distributor lookup.

Nano-Power Reset IC, 1.6V-6V, 2.56V-2.69V, SOT-23-5 Product overview: TPS3837L30DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6V, 6V, 2.56V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.6V, 6V, 2.56V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3837L30DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3837L30DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3837L30DBVTG4
Supervisors TPS3837L30DBVTG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3837L30DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3837L30DBVTG4
PMIC - Supervisors TPS3837L30DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3837L30DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3837L30DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3837L30DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3837L30DBVTG4
Supervisory Circuits TPS3837L30DBVTG4
Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Supervisory Circuits 220nA w/ 10ms/200ms Select delay time

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3837L30DBVTG4 797929-TPS3837L30DBVTG4 TPS3837L30DBVTG4 TPS3837L30DBVTG4-ND 691-TPS3837L30DBVTG4 TPS3837L30DBVTG4 TPS3837L30DBVTG4 TPS3837L30DBVTG4 TPS3837L30DBVTG4
Product Name TPS3837L30 220nA Supervisor with 10ms/200ms selectable delay time PMIC - PMIC - Supervisors - TPS3837L30DBVTG4 Supervisors 1.6V 6V 2.56V SOT-23 Voltage Supervisor IC Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-high,Push-pull Inverting; Active High Active High; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 0.2200 µA 0.2500 µA
Unlock Full Specs
to access all available technical data

Similar Products