Texas Instruments TPS3800G27 Ultra-Small Supply Voltage Supervisors TPS3800G27DCKRG4

Description
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85
Request a Quote Datasheet
Description
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3800G27 Ultra-Small Supply Voltage Supervisors - TPS3800G27DCKRG4 - Texas Instruments
Dallas, TX, United States
TPS3800G27 Ultra-Small Supply Voltage Supervisors
TPS3800G27DCKRG4
TPS3800G27 Ultra-Small Supply Voltage Supervisors TPS3800G27DCKRG4
Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85

Ultra-Small Supply Voltage Supervisors 5-SC70 -40 to 85

Buy Now Datasheet
Supervisors - TPS3800G27DCKRG4-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3800G27DCKRG4 - 213339-TPS3800G27DCKRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3800G27DCKRG4
213339-TPS3800G27DCKRG4
PMIC - PMIC - Supervisors - TPS3800G27DCKRG4 213339-TPS3800G27DCKRG4
Manufacturer: Texas Instruments Win Source Part Number: 213339-TPS3800G27DCK RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 60 ms Minimum Voltage - Threshold: 2.5V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SC-70-5 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213339-TPS3800G27DCKRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 60 ms Minimum
Voltage - Threshold: 2.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.5V 4V 9uA Voltage Supervisor IC
691-TPS3800G27DCKRG4
2.5V 4V 9uA Voltage Supervisor IC 691-TPS3800G27DCKRG4
2.5V Supply Voltage Supervisor, SC Package, 1.6-4V, 9uA Product overview: TPS3800G27DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 4V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, 4V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3800G27DCKRG4 can be used for catalog matching and distributor lookup.

2.5V Supply Voltage Supervisor, SC Package, 1.6-4V, 9uA Product overview: TPS3800G27DCKRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 4V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, 4V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3800G27DCKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3800G27DCKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3800G27DCKRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3800G27DCKRG4
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
Supervisors - TPS3800G27DCKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3800G27DCKRG4
Supervisors TPS3800G27DCKRG4
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3800G27DCKRG4
Supervisory Circuits TPS3800G27DCKRG4
Supervisory Circuits Ultra-Small Supply Voltage Supervisor

Supervisory Circuits Ultra-Small Supply Voltage Supervisor

Buy Now Datasheet
PMIC - Supervisors - TPS3800G27DCKRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3800G27DCKRG4
PMIC - Supervisors TPS3800G27DCKRG4
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3800G27DCKRG4 TPS3800G27DCKRG4-ND 213339-TPS3800G27DCKRG4 691-TPS3800G27DCKRG4 TPS3800G27DCKRG4 TPS3800G27DCKRG4 TPS3800G27DCKRG4 TPS3800G27DCKRG4
Product Name TPS3800G27 Ultra-Small Supply Voltage Supervisors Supervisors PMIC - PMIC - Supervisors - TPS3800G27DCKRG4 2.5V 4V 9uA Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SC70 TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SC-70-5 SC SSOP; TSSOP; SC-70 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products