Texas Instruments TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G33DBVRG4

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G33DBVRG4 - Texas Instruments
Dallas, TX, United States
TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G33DBVRG4
TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G33DBVRG4
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
3.3V 2.4uA SOT-23 Voltage Supervisor IC
691-TPS3808G33DBVRG4
3.3V 2.4uA SOT-23 Voltage Supervisor IC 691-TPS3808G33DBVRG4
3.3V Supervisor IC, 2.4uA Quiescent, SOT-23-6 Product overview: TPS3808G33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.4uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2.4uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G33DBVRG4 can be used for catalog matching and distributor lookup.

3.3V Supervisor IC, 2.4uA Quiescent, SOT-23-6 Product overview: TPS3808G33DBVRG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 2.4uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.3V, 2.4uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G33DBVRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-37671-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-37671-2-ND
Supervisors 296-37671-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G33DBVRG4 - 081639-TPS3808G33DBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G33DBVRG4
081639-TPS3808G33DBVRG4
PMIC - PMIC - Supervisors - TPS3808G33DBVRG4 081639-TPS3808G33DBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 081639-TPS3808G33DBV RG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 3.07V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-6 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081639-TPS3808G33DBVRG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 3.07V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G33DBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G33DBVRG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3808G33DBVRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G33DBVRG4
Supervisors TPS3808G33DBVRG4
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G33DBVRG4
Supervisory Circuits TPS3808G33DBVRG4
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet
PMIC - Supervisors - TPS3808G33DBVRG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G33DBVRG4
PMIC - Supervisors TPS3808G33DBVRG4
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G33DBVRG4 691-TPS3808G33DBVRG4 296-37671-2-ND 081639-TPS3808G33DBVRG4 TPS3808G33DBVRG4 TPS3808G33DBVRG4 TPS3808G33DBVRG4 TPS3808G33DBVRG4
Product Name TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit 3.3V 2.4uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3808G33DBVRG4 Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain Open Drain; Open Drain or Open Collector
Type SON,SOT-23 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products