Texas Instruments TPS3839K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839K50DQNT

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3839K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3839K50DQNT - Texas Instruments
Dallas, TX, United States
TPS3839K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3839K50DQNT
TPS3839K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3839K50DQNT
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
Supervisors - 296-TPS3839K50DQNTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3839K50DQNTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3839K50DQNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3839K50DQNT - 1111813-TPS3839K50DQNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3839K50DQNT
1111813-TPS3839K50DQNT
PMIC - PMIC - Supervisors - TPS3839K50DQNT 1111813-TPS3839K50DQNT
Manufacturer: Texas Instruments Win Source Part Number: 1111813-TPS3839K50DQ NT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.38V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-X2SON (1x1) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111813-TPS3839K50DQNT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.38V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-X2SON (1x1)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - TPS3839K50DQNT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +4.38V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +4.38V, PDSO4

Supplier's Site Datasheet
Singapore, Singapore
Low-Power Voltage Supervisor IC
691-TPS3839K50DQNT
Low-Power Voltage Supervisor IC 691-TPS3839K50DQNT
Ultra-low power, supply voltage supervisor 4-X2SON -40 to 85 Product overview: TPS3839K50DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839K50DQNT can be used for catalog matching and distributor lookup.

Ultra-low power, supply voltage supervisor 4-X2SON -40 to 85 Product overview: TPS3839K50DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3839K50DQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3839K50DQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3839K50DQNT
PMIC - Supervisors TPS3839K50DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3839K50DQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3839K50DQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3839K50DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
Supervisors - TPS3839K50DQNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3839K50DQNT
Supervisors TPS3839K50DQNT
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3839K50DQNT
Supervisory Circuits TPS3839K50DQNT
Supervisory Circuits Ultra-Lo 150nA Ultra Small VTG Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Small VTG Supervisor

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3839K50DQNT 296-TPS3839K50DQNTCT-ND 1111813-TPS3839K50DQNT TPS3839K50DQNT 691-TPS3839K50DQNT TPS3839K50DQNT TPS3839K50DQNT TPS3839K50DQNT TPS3839K50DQNT
Product Name TPS3839K50 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TPS3839K50DQNT Low-Power Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23,X2SON 4-XDFN Exposed Pad 4-X2SON (1x1) SON4 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Accuracy 2 %
Unlock Full Specs
to access all available technical data

Similar Products