Processor Supervisory Circuits 5-SC70 -40 to 85
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
2.25V Voltage Supervisor, 9uA Quiescent, SC Package, -40 to 85C Product overview: TPS3801J25DCKR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 9uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 9uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3801J25DCKR can be used for catalog matching and distributor lookup.
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, CMOS, PDSO5
Manufacturer: Texas Instruments
Win Source Part Number: 033832-TPS3801J25DCK
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SC-70-5
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
IC SUPERVISOR 1 CHANNEL SC70-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-5
Supervisory Circuits 2.25V
IC SUPERVISOR 1 CHANNEL SC70-5
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3801J25DCKR | 296-3326-6-ND | 691-TPS3801J25DCKR | TPS3801J25DCKR | 033832-TPS3801J25DCKR | TPS3801J25DCKR | TPS3801J25DCKR | TPS3801J25DCKR | TPS3801J25DCKR |
| Product Name | TPS3801J25 Processor Supervisory Circuits | Supervisors | 2.25V 9uA Voltage Supervisor IC | PMIC - PMIC - Supervisors - TPS3801J25DCKR | PMIC - Supervisors | Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1 | 1; 1 | 1; 1 | |||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Active-low,Push-pull | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | |||||
| Type | SC70 | TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SC | SC-70; SOT-SC70-5 | SC-70-5 | SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 | SSOP; TSSOP; SC-70 | |
| IQ | 9 µA | 9 µA |