Texas Instruments TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G18DRVR

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G18DRVR - Texas Instruments
Dallas, TX, United States
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G18DRVR
TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G18DRVR
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SON -40 to 125

Buy Now Datasheet
Supervisors - 296-23934-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23934-2-ND
Supervisors 296-23934-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-23934-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23934-6-ND
Supervisors 296-23934-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-23934-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-23934-1-ND
Supervisors 296-23934-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G18DRVR - 1111710-TPS3808G18DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G18DRVR
1111710-TPS3808G18DRVR
PMIC - PMIC - Supervisors - TPS3808G18DRVR 1111710-TPS3808G18DRVR
Manufacturer: Texas Instruments Win Source Part Number: 1111710-TPS3808G18DR VR Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.67V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 6-SON (2x2) Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111710-TPS3808G18DRVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.67V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Voltage Supervisor IC
691-TPS3808G18DRVR
Voltage Supervisor IC 691-TPS3808G18DRVR
Low-quiescent current supervisor with programmable delay & manual reset 6-WSON -40 to 125 Product overview: TPS3808G18DRVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18DRVR can be used for catalog matching and distributor lookup.

Low-quiescent current supervisor with programmable delay & manual reset 6-WSON -40 to 125 Product overview: TPS3808G18DRVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3808G18DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G18DRVR
PMIC - Supervisors TPS3808G18DRVR
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G18DRVR
Supervisory Circuits TPS3808G18DRVR
Supervisory Circuits Low Quies Crnt,Progr Delay Sup Crct

Supervisory Circuits Low Quies Crnt,Progr Delay Sup Crct

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G18DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G18DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G18DRVR
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site
Supervisors - TPS3808G18DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G18DRVR
Supervisors TPS3808G18DRVR
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G18DRVR 296-23934-2-ND 1111710-TPS3808G18DRVR 691-TPS3808G18DRVR TPS3808G18DRVR TPS3808G18DRVR TPS3808G18DRVR TPS3808G18DRVR
Product Name TPS3808G18 Low Quiescent Current, Programmable-Delay Supervisory Circuit Supervisors PMIC - PMIC - Supervisors - TPS3808G18DRVR Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 6-WDFN Exposed Pad 6-SON (2x2) 6-WDFN Exposed Pad 6-WDFN Exposed Pad
IQ 2.4 µA 2.7 µA
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Management - AMC80AIPWR - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Supply Voltage 3 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Hard To Find - 7712AC - 1133678-7712AC - Win Source Electronics
Specs
Output Options Inverting
View Details
Thermal Management - AMC6821SQDBQRQ1 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details