Texas Instruments TPS3813J25 Supervisors with Programmable Watchdog Window TPS3813J25DBVT

Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3813J25 Supervisors with Programmable Watchdog Window - TPS3813J25DBVT - Texas Instruments
Dallas, TX, United States
TPS3813J25 Supervisors with Programmable Watchdog Window
TPS3813J25DBVT
TPS3813J25 Supervisors with Programmable Watchdog Window TPS3813J25DBVT
Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Supervisors with Programmable Watchdog Window 6-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-10919-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10919-1-ND
Supervisors 296-10919-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-10919-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10919-2-ND
Supervisors 296-10919-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-10919-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10919-6-ND
Supervisors 296-10919-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3813J25DBVT - 1111733-TPS3813J25DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3813J25DBVT
1111733-TPS3813J25DBVT
PMIC - PMIC - Supervisors - TPS3813J25DBVT 1111733-TPS3813J25DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1111733-TPS3813J25DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 20 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1111733-TPS3813J25DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 20 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
2.25V 9uA SOT-23 Voltage Supervisor IC
691-TPS3813J25DBVT
2.25V 9uA SOT-23 Voltage Supervisor IC 691-TPS3813J25DBVT
Voltage Supervisor IC, 2.25V Reset, 9uA Quiescent, SOT-23 Product overview: TPS3813J25DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 9uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 9uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813J25DBVT can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.25V Reset, 9uA Quiescent, SOT-23 Product overview: TPS3813J25DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, 9uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, 9uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3813J25DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3813J25DBVT
Supervisory Circuits TPS3813J25DBVT
Supervisory Circuits w/Prog Watchdog Window

Supervisory Circuits w/Prog Watchdog Window

Buy Now Datasheet
PMIC - Supervisors - TPS3813J25DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3813J25DBVT
PMIC - Supervisors TPS3813J25DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3813J25DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3813J25DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3813J25DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
Supervisors - TPS3813J25DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3813J25DBVT
Supervisors TPS3813J25DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Supervisor, 20Ua, 6V, Sot-23-6; Threshold Voltage Texas Instruments - 29AH8114 - Newark, An Avnet Company
Chicago, IL, United States
Supervisor, 20Ua, 6V, Sot-23-6; Threshold Voltage Texas Instruments
29AH8114
Supervisor, 20Ua, 6V, Sot-23-6; Threshold Voltage Texas Instruments 29AH8114
SUPERVISOR, 20UA, 6V, SOT-23-6; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

SUPERVISOR, 20UA, 6V, SOT-23-6; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3813J25DBVT 296-10919-1-ND 1111733-TPS3813J25DBVT 691-TPS3813J25DBVT TPS3813J25DBVT TPS3813J25DBVT TPS3813J25DBVT TPS3813J25DBVT 29AH8114
Product Name TPS3813J25 Supervisors with Programmable Watchdog Window Supervisors PMIC - PMIC - Supervisors - TPS3813J25DBVT 2.25V 9uA SOT-23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisor, 20Ua, 6V, Sot-23-6; Threshold Voltage Texas Instruments
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Features Watchdog Timer Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23 SOT-23; SOT-23-6 SOT-23-6
IQ 9 µA 9 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL432LIAQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - ATL431AQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details