Texas Instruments TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G50DBVT

Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G50DBVT - Texas Instruments
Dallas, TX, United States
TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G50DBVT
TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G50DBVT
Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
Supervisors - 296-26946-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26946-6-ND
Supervisors 296-26946-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26946-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26946-2-ND
Supervisors 296-26946-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-26946-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-26946-1-ND
Supervisors 296-26946-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G50DBVT - 1272405-TPS3808G50DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G50DBVT
1272405-TPS3808G50DBVT
PMIC - PMIC - Supervisors - TPS3808G50DBVT 1272405-TPS3808G50DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1272405-TPS3808G50DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 4.65V Family Name: TPS3808 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): CAT1640LI-45; CAT1640PI-45; CAT1640YI-45TE13; Introduction Date: September 01, 2004 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management

Manufacturer: Texas Instruments
Win Source Part Number: 1272405-TPS3808G50DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 4.65V
Family Name: TPS3808
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): CAT1640LI-45; CAT1640PI-45; CAT1640YI-45TE13;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Portable Devices, Power Management

Buy Now Datasheet
Voltage Supervisors - 6623384 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623384
Voltage Supervisors 6623384
Texas Instruments TPS3808G50DBVT

Texas Instruments TPS3808G50DBVT

Supplier's Site
Voltage Supervisors - 6623384P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6623384P
Voltage Supervisors 6623384P
Texas Instruments TPS3808G50DBVT

Texas Instruments TPS3808G50DBVT

Supplier's Site
Voltage Supervisors - 1456750 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1456750
Voltage Supervisors 1456750
Texas Instruments TPS3808G50DBVT

Texas Instruments TPS3808G50DBVT

Supplier's Site
Singapore, Singapore
5V 4.65V SOT-23 Voltage Supervisor IC
691-TPS3808G50DBVT
5V 4.65V SOT-23 Voltage Supervisor IC 691-TPS3808G50DBVT
5V Supervisory Circuit, 4.65V Threshold, SOT-23, Active Low Product overview: TPS3808G50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.65V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.65V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G50DBVT can be used for catalog matching and distributor lookup.

5V Supervisory Circuit, 4.65V Threshold, SOT-23, Active Low Product overview: TPS3808G50DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 4.65V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5V, 4.65V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G50DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3808G50DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3808G50DBVT
Supervisors TPS3808G50DBVT
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G50DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G50DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3808G50DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G50DBVT
PMIC - Supervisors TPS3808G50DBVT
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Ic, Volt Supervisor 5.0V Sot-23-6; Threshold Voltage Texas Instruments - 33AH5214 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Volt Supervisor 5.0V Sot-23-6; Threshold Voltage Texas Instruments
33AH5214
Ic, Volt Supervisor 5.0V Sot-23-6; Threshold Voltage Texas Instruments 33AH5214
IC, VOLT SUPERVISOR 5.0V SOT-23-6; Threshold Voltage:4.65V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

IC, VOLT SUPERVISOR 5.0V SOT-23-6; Threshold Voltage:4.65V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:6Pins; Delay RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G50DBVT
Supervisory Circuits TPS3808G50DBVT
Supervisory Circuits Programmable-Delay Supervisory

Supervisory Circuits Programmable-Delay Supervisory

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G50DBVT 296-26946-6-ND 1272405-TPS3808G50DBVT 6623384 6623384P 691-TPS3808G50DBVT TPS3808G50DBVT TPS3808G50DBVT TPS3808G50DBVT 33AH5214 TPS3808G50DBVT
Product Name TPS3808G50 Low Quiescent Current, Programmable-Delay Supervisory Circuit Supervisors PMIC - PMIC - Supervisors - TPS3808G50DBVT Voltage Supervisors Voltage Supervisors 5V 4.65V SOT-23 Voltage Supervisor IC Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Ic, Volt Supervisor 5.0V Sot-23-6; Threshold Voltage Texas Instruments Supervisory Circuits
Number of Supplies 1 1; 1 1 1 1 1; 1 1; 1Monitors
Features Manual Reset Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open drain Open Drain; Open Drain Open Drain Open Drain; Open Drain or Open Collector
Type SOT-23 SOT-23; SOT-23-6 SOT-23; Sot-23 SOT-23 SOT-23-6 SOT-23; SOT-23-6
IQ 2.4 µA 2.4 µA
Unlock Full Specs
to access all available technical data

Similar Products