Texas Instruments TPS3803-01-EP Enhanced Product Single Voltage Detector TPS3803-01MDCKREP

Description
Enhanced Product Single Voltage Detector 5-SC70 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Single Voltage Detector 5-SC70 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3803-01-EP Enhanced Product Single Voltage Detector - TPS3803-01MDCKREP - Texas Instruments
Dallas, TX, United States
TPS3803-01-EP Enhanced Product Single Voltage Detector
TPS3803-01MDCKREP
TPS3803-01-EP Enhanced Product Single Voltage Detector TPS3803-01MDCKREP
Enhanced Product Single Voltage Detector 5-SC70 -55 to 125

Enhanced Product Single Voltage Detector 5-SC70 -55 to 125

Buy Now Datasheet
Singapore, Singapore
1.226V 3uA Voltage Supervisor IC
691-TPS3803-01MDCKREP
1.226V 3uA Voltage Supervisor IC 691-TPS3803-01MDCKREP
1-Ch Voltage Detector, 1.226V, 3uA, SC-5-Pin Product overview: TPS3803-01MDCKREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.226V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.226V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803-01MDCKRE P can be used for catalog matching and distributor lookup.

1-Ch Voltage Detector, 1.226V, 3uA, SC-5-Pin Product overview: TPS3803-01MDCKREP from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.226V, 3uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1.226V, 3uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3803-01MDCKREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-18151-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18151-2-ND
Supervisors 296-18151-2-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-18151-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18151-6-ND
Supervisors 296-18151-6-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
Supervisors - 296-18151-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-18151-1-ND
Supervisors 296-18151-1-ND
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3803-01MDCKREP - 1272396-TPS3803-01MDCKREP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3803-01MDCKREP
1272396-TPS3803-01MDCKREP
PMIC - PMIC - Supervisors - TPS3803-01MDCKREP 1272396-TPS3803-01MDCKREP
Manufacturer: Texas Instruments Win Source Part Number: 1272396-TPS3803-01MD CKREP Packaging: Reel Type: Simple Reset/Power-On Reset Mounting Style: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 5μs Typical Propagation Delay Voltage - Threshold: Adjustable/Selectabl e Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Family Part Number: TPS3803 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: Texas Instruments
Win Source Part Number: 1272396-TPS3803-01MDCKREP
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 5μs Typical Propagation Delay
Voltage - Threshold: Adjustable/Selectable
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Family Part Number: TPS3803
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3803-01MDCKREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3803-01MDCKREP
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3803-01MDCKREP
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site
PMIC - Supervisors - TPS3803-01MDCKREP - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3803-01MDCKREP
PMIC - Supervisors TPS3803-01MDCKREP
IC SUPERVISOR 1 CHANNEL SC70-5

IC SUPERVISOR 1 CHANNEL SC70-5

Supplier's Site Datasheet
Supervisors - TPS3803-01MDCKREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Supervisor Open Drain or Open Collector 1 Channel SC-70-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3803-01MDCKREP 691-TPS3803-01MDCKREP 296-18151-2-ND 1272396-TPS3803-01MDCKREP TPS3803-01MDCKREP TPS3803-01MDCKREP TPS3803-01MDCKREP
Product Name TPS3803-01-EP Enhanced Product Single Voltage Detector 1.226V 3uA Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - TPS3803-01MDCKREP Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1 1; 1 1; 1
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SC70 SC TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SSOP SSOP; TSSOP; SC-70 SSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353 SOP; SSOP; TSSOP; SC-70; 5-TSSOP, SC-70-5, SOT-353
IQ 3 µA 3 µA
Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ24650 High Efficiency Synchronous Switch-Mode Charger Controller ? Solar Battery Charger - BQ24650RVAR - Texas Instruments
Specs
Type VQFN
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2026 1.5K-Bit Serial EPROM with SDQ Interface - BQ2026LPR - Texas Instruments
Specs
Type SOT-23,TO-92
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers