Texas Instruments TPS3808G18-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G18QDBVRQ1

Description
Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3808G18-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit - TPS3808G18QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3808G18-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit
TPS3808G18QDBVRQ1
TPS3808G18-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit TPS3808G18QDBVRQ1
Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3808G18QDBVRQ1 - 1272401-TPS3808G18QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3808G18QDBVRQ1
1272401-TPS3808G18QDBVRQ1
PMIC - PMIC - Supervisors - TPS3808G18QDBVRQ1 1272401-TPS3808G18QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1272401-TPS3808G18QD BVRQ1 Series: Automotive, AEC-Q100 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: Adjustable/Selectabl e Voltage - Threshold: 1.67V Family Name: TPS3808-Q1 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6448UK16K-T; MAX6448UK16S+T; MAX6448UK16+; Introduction Date: January 28, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1272401-TPS3808G18QDBVRQ1
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectable
Voltage - Threshold: 1.67V
Family Name: TPS3808-Q1
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6448UK16K-T; MAX6448UK16S+T; MAX6448UK16+;
Introduction Date: January 28, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-24272-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-24272-2-ND
Supervisors 296-24272-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-24272-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-24272-1-ND
Supervisors 296-24272-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 296-24272-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-24272-6-ND
Supervisors 296-24272-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now Datasheet
 - TPS3808G18QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +1.67V, PDSO6

Voltage Supervisor/Reset IC, Adjustable, 1 Channel, +1.67V, PDSO6

Supplier's Site Datasheet
Singapore, Singapore
Automotive SOT-23 Voltage Supervisor IC
691-TPS3808G18QDBVRQ1
Automotive SOT-23 Voltage Supervisor IC 691-TPS3808G18QDBVRQ1
Automotive, low-quiescent current programmable-delay supervisor 6-SOT-23 -40 to 125 Product overview: TPS3808G18QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18QDBVRQ 1 can be used for catalog matching and distributor lookup.

Automotive, low-quiescent current programmable-delay supervisor 6-SOT-23 -40 to 125 Product overview: TPS3808G18QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G18QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3808G18QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3808G18QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3808G18QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - TPS3808G18QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3808G18QDBVRQ1
PMIC - Supervisors TPS3808G18QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-6

IC SUPERVISOR 1 CHANNEL SOT23-6

Supplier's Site Datasheet
Supervisors - TPS3808G18QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Supervisor Open Drain or Open Collector 1 Channel SOT-23-6

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3808G18QDBVRQ1
Supervisory Circuits TPS3808G18QDBVRQ1
Supervisory Circuits Auto Cat Lo Quies Progr-Delay Sup Crct

Supervisory Circuits Auto Cat Lo Quies Progr-Delay Sup Crct

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3808G18QDBVRQ1 1272401-TPS3808G18QDBVRQ1 296-24272-2-ND TPS3808G18QDBVRQ1 691-TPS3808G18QDBVRQ1 TPS3808G18QDBVRQ1 TPS3808G18QDBVRQ1 TPS3808G18QDBVRQ1 TPS3808G18QDBVRQ1
Product Name TPS3808G18-Q1 Automotive Catalog Low Quiescent Current, Programmable-Delay Supervisory Circuit PMIC - PMIC - Supervisors - TPS3808G18QDBVRQ1 Supervisors Automotive SOT-23 Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SOT-23; SOT-23-6 SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
IQ 2.4 µA 2.7 µA
Unlock Full Specs
to access all available technical data

Similar Products

BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBT-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers
Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management - BQ20851DBT-TI - Acme Chip Technology Co., Limited
Specs
Number of Supplies 3; 4
Type 38-TFSOP (0.173, 4.40mm Width)
View Details
2 suppliers
Voltage Reference - ATL431LIBIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details