Texas Instruments TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits TPS3825-33QDBVRQ1

Description
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits - TPS3825-33QDBVRQ1 - Texas Instruments
Dallas, TX, United States
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits
TPS3825-33QDBVRQ1
TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits TPS3825-33QDBVRQ1
Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125

Automotive Catalog Processor Supervisory Circuits 5-SOT-23 -40 to 125

Buy Now Datasheet
 - TPS3825-33QDBVRQ1 - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO5

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
3V 5.5V 15uA SOT-23 Voltage Supervisor IC
691-TPS3825-33QDBVRQ1
3V 5.5V 15uA SOT-23 Voltage Supervisor IC 691-TPS3825-33QDBVRQ1
Voltage Supervisor IC, 2.84-3V Reset, 5.5V Max, 15uA, SOT-23 Product overview: TPS3825-33QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-33QDBVRQ 1 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 2.84-3V Reset, 5.5V Max, 15uA, SOT-23 Product overview: TPS3825-33QDBVRQ1 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 15uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3V, 5.5V, 15uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3825-33QDBVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3825-33QDBVRQ1 - 033887-TPS3825-33QDBVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3825-33QDBVRQ1
033887-TPS3825-33QDBVRQ1
PMIC - PMIC - Supervisors - TPS3825-33QDBVRQ1 033887-TPS3825-33QDBVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 033887-TPS3825-33QDB VRQ1 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033887-TPS3825-33QDBVRQ1
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - 296-15656-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15656-6-ND
Supervisors 296-15656-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-15656-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15656-2-ND
Supervisors 296-15656-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-15656-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-15656-1-ND
Supervisors 296-15656-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - TPS3825-33QDBVRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now
PMIC - Supervisors - TPS3825-33QDBVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3825-33QDBVRQ1
PMIC - Supervisors TPS3825-33QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3825-33QDBVRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3825-33QDBVRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3825-33QDBVRQ1
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3825-33QDBVRQ1
Supervisory Circuits TPS3825-33QDBVRQ1
Supervisory Circuits Processor Sup Circuits

Supervisory Circuits Processor Sup Circuits

Buy Now Datasheet
Ic, Supervisory Cct, Smd, Sot-23-5; Msl Texas Instruments - 27AJ0460 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Supervisory Cct, Smd, Sot-23-5; Msl Texas Instruments
27AJ0460
Ic, Supervisory Cct, Smd, Sot-23-5; Msl Texas Instruments 27AJ0460
IC, SUPERVISORY CCT, SMD, SOT-23-5; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

IC, SUPERVISORY CCT, SMD, SOT-23-5; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3825-33QDBVRQ1 TPS3825-33QDBVRQ1 691-TPS3825-33QDBVRQ1 033887-TPS3825-33QDBVRQ1 296-15656-6-ND TPS3825-33QDBVRQ1 TPS3825-33QDBVRQ1 TPS3825-33QDBVRQ1 TPS3825-33QDBVRQ1 27AJ0460
Product Name TPS3825-33-Q1 Automotive Catalog Processor Supervisory Circuits 3V 5.5V 15uA SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3825-33QDBVRQ1 Supervisors Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Ic, Supervisory Cct, Smd, Sot-23-5; Msl Texas Instruments
Number of Supplies 1 1 1; 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-5 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
PMIC - PMIC - Battery Management - BQ20Z80ADBTRV110G4 - 1004096-BQ20Z80ADBTRV110G4 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; TSSOP; TSSOP
Pins 38
View Details