Texas Instruments TPS3831E16 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831E16DQNR

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3831E16 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3831E16DQNR - Texas Instruments
Dallas, TX, United States
TPS3831E16 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3831E16DQNR
TPS3831E16 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831E16DQNR
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3831E16DQNR - 900759-TPS3831E16DQNR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3831E16DQNR
900759-TPS3831E16DQNR
PMIC - PMIC - Supervisors - TPS3831E16DQNR 900759-TPS3831E16DQNR
Manufacturer: Texas Instruments Win Source Part Number: 900759-TPS3831E16DQN R Operating Temperature Range: -40°C ~ 85°C (TA) Features: Supervisor Push-Pull, Totem Pole Channel 4-X2SON (1x1) Package: 4-XDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS3831 Categories: Integrated Circuits (ICs) Case / Package: 4-X2SON (1x1) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-40748-1, 296-40748-2, -296-40748-1-ND, TPS3831E16DQNR-ND, 296-40748-6

Manufacturer: Texas Instruments
Win Source Part Number: 900759-TPS3831E16DQNR
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel 4-X2SON (1x1)
Package: 4-XDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS3831
Categories: Integrated Circuits (ICs)
Case / Package: 4-X2SON (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-40748-1, 296-40748-2, -296-40748-1-ND, TPS3831E16DQNR-ND, 296-40748-6

Buy Now Datasheet
Supervisors - 296-40748-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-40748-2-ND
Supervisors 296-40748-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Singapore, Singapore
Low-Power 1.52V SOT-23 Voltage Supervisor IC
691-TPS3831E16DQNR
Low-Power 1.52V SOT-23 Voltage Supervisor IC 691-TPS3831E16DQNR
Ultra-Low Power Supply Monitor, 1.52V Reset, 150nA, SOT-23-5 Product overview: TPS3831E16DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.52V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.52V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831E16DQNR can be used for catalog matching and distributor lookup.

Ultra-Low Power Supply Monitor, 1.52V Reset, 150nA, SOT-23-5 Product overview: TPS3831E16DQNR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 1.52V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 1.52V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831E16DQNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - TPS3831E16DQNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3831E16DQNR
Supervisors TPS3831E16DQNR
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3831E16DQNR
Supervisory Circuits TPS3831E16DQNR
Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3831E16DQNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3831E16DQNR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3831E16DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
PMIC - Supervisors - TPS3831E16DQNR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3831E16DQNR
PMIC - Supervisors TPS3831E16DQNR
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3831E16DQNR 900759-TPS3831E16DQNR 296-40748-2-ND 691-TPS3831E16DQNR TPS3831E16DQNR TPS3831E16DQNR TPS3831E16DQNR TPS3831E16DQNR
Product Name TPS3831E16 Ultra-Low 150nA, Ultra-Small Voltage Supervisor PMIC - PMIC - Supervisors - TPS3831E16DQNR Supervisors Low-Power 1.52V SOT-23 Voltage Supervisor IC Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors
Number of Supplies 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type X2SON 4-X2SON (1x1) 4-XDFN Exposed Pad 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Unlock Full Specs
to access all available technical data

Similar Products