Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +3.168V, PDSO8
Win Source Part Number: 1372297-TPS3852G33DR
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 31 pct.
Type: Simple Reset/Power-On Reset
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 8-VDFN Exposed Pad
Supplier Device Package: 8-SON (3x3)
Base Product Number: TPS3852
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output: Open Drain or Open Collector
Number of Voltages Monitored: 1
Voltage - Threshold: 3.3V
Reset: Active Low
Reset Timeout: Adjustable/Selectabl
High-accuracy voltage supervisor with programmable window watchdog timer 8-SON -40 to 125 Product overview: TPS3852G33DRBR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3852G33DRBR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 8SON
IC SUPERVISOR 1 CHANNEL 8SON
Supervisor Open Drain or Open Collector 1 Channel 8-SON (3x3)
Supervisory Circuits High-Accuracy Voltage Supervisor With Programmable Window Watchdog Timer 8-SON -40 to 125
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 296-TPS3852G33DRBRDKR-ND | TPS3852G33DRBR | 1372297-TPS3852G33DRBR | 691-TPS3852G33DRBR | TPS3852G33DRBR | TPS3852G33DRBR | TPS3852G33DRBR | TPS3852G33DRBR |
| Product Name | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits | |
| Features | Manual Reset | |||||||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | 8-VDFN Exposed Pad | VSON8 | 8-VDFN Exposed Pad | 8-VDFN Exposed Pad | ||||
| Pins | 8 |