Texas Instruments TPS3831A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831A09DQNT

Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet
Description
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3831A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor - TPS3831A09DQNT - Texas Instruments
Dallas, TX, United States
TPS3831A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor
TPS3831A09DQNT
TPS3831A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor TPS3831A09DQNT
Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Ultra-Low 150nA, Ultra-Small Voltage Supervisor 4-X2SON -40 to 85

Buy Now Datasheet
 - TPS3831A09DQNT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor, Fixed, 1 Channel, +0.9V, PDSO4

Voltage Supervisor, Fixed, 1 Channel, +0.9V, PDSO4

Supplier's Site Datasheet
Supervisors - 296-TPS3831A09DQNTTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3831A09DQNTCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
Supervisors - 296-TPS3831A09DQNTDKR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3831A09DQNT - 1111774-TPS3831A09DQNT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3831A09DQNT
1111774-TPS3831A09DQNT
PMIC - PMIC - Supervisors - TPS3831A09DQNT 1111774-TPS3831A09DQNT
Manufacturer: Texas Instruments Win Source Part Number: 1111774-TPS3831A09DQ NT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 0.9V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 4-X2SON (1x1) Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111774-TPS3831A09DQNT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 0.9V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 4-X2SON (1x1)
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Low-Power 6.5V SOT-23 Voltage Supervisor IC
691-TPS3831A09DQNT
Low-Power 6.5V SOT-23 Voltage Supervisor IC 691-TPS3831A09DQNT
Ultra-Low Power Supply Monitor, 150nA, 900mV Reset, 6.5V, SOT-23 Product overview: TPS3831A09DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831A09DQNT can be used for catalog matching and distributor lookup.

Ultra-Low Power Supply Monitor, 150nA, 900mV Reset, 6.5V, SOT-23 Product overview: TPS3831A09DQNT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 6.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 6.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3831A09DQNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3831A09DQNT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3831A09DQNT
PMIC - Supervisors TPS3831A09DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3831A09DQNT
Supervisory Circuits TPS3831A09DQNT
Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Supervisory Circuits Ultra-Lo 150nA Ultra Sm Vtg Supervisor

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3831A09DQNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3831A09DQNT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3831A09DQNT
IC SUPERVISOR 1 CHANNEL 4X2SON

IC SUPERVISOR 1 CHANNEL 4X2SON

Supplier's Site
Supervisors - TPS3831A09DQNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3831A09DQNT
Supervisors TPS3831A09DQNT
Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Supervisor Push-Pull, Totem Pole 1 Channel 4-X2SON (1x1)

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3831A09DQNT TPS3831A09DQNT 296-TPS3831A09DQNTTR-ND 1111774-TPS3831A09DQNT 691-TPS3831A09DQNT TPS3831A09DQNT TPS3831A09DQNT TPS3831A09DQNT TPS3831A09DQNT
Product Name TPS3831A09 Ultra-Low 150nA, Ultra-Small Voltage Supervisor Supervisors PMIC - PMIC - Supervisors - TPS3831A09DQNT Low-Power 6.5V SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type X2SON X2SON4 4-XDFN Exposed Pad 4-X2SON (1x1) 4-XDFN Exposed Pad 4-XDFN Exposed Pad
IQ 0.1500 µA 0.1500 µA
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001EA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
Hard To Find - 7705AI - 1133674-7705AI - Win Source Electronics
Specs
Output Options Inverting
View Details
PMIC - PMIC - Power Management - Specialized - BQ25046DQCT - 1154220-BQ25046DQCT - Win Source Electronics
Specs
Output Options Inverting
IQ 1.10E6 µA
Supply Voltage 3.3 to 9 volts
View Details
2 suppliers