Low Quiescent Current, Programmable-Delay Supervisory Circuit 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 033856-TPS3808G33DBV
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 3.07V
Family Name: TPS3808
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): ADM6315-29D4ART-RL; ADM6315-31D4ART-RL7;
Introduction Date: September 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Signal Processing, Computers & Computer Peripherals, Portable Devices, Power Management
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
3.07V Supervisor IC, 1-Ch, Active Low, SOT-23 Product overview: TPS3808G33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.07V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.07V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G33DBVR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-6
IC, VOLTAGE DETECTOR / MICRO SUPERV; Threshold Voltage:3.07V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.7V; Supply Voltage Max:6.5V; Reset Type:Active-Low; Digital IC Case:SOT; No. of Pins:6Pins; Delay Time:300ms;RoHS Compliant: Yes
Supervisory Circuits Programmable-Delay Supervisory
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3808G33DBVR | 033856-TPS3808G33DBVR | 296-17195-1-ND | 691-TPS3808G33DBVR | TPS3808G33DBVR | 29AH1557 | TPS3808G33DBVR | TPS3808G33DBVR | TPS3808G33DBVR |
| Product Name | TPS3808G33 Low Quiescent Current, Programmable-Delay Supervisory Circuit | PMIC - PMIC - Supervisors - TPS3808G33DBVR | Supervisors | 3.07V SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Ic, Voltage Detector / Micro Superv; Threshold Voltage Texas Instruments | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | 1; 1Monitors | ||||
| Features | Manual Reset | Manual Reset | |||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | ||||
| Type | SON,SOT-23 | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23 | SOT-23; SOT-23-6 | SOT-23-6 | |||
| IQ | 2.4 µA | 2.4 µA |