Texas Instruments TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3838K33DRVR

Description
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85
Request a Quote Datasheet
Description
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time - TPS3838K33DRVR - Texas Instruments
Dallas, TX, United States
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time
TPS3838K33DRVR
TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time TPS3838K33DRVR
220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85

220nA Supervisor with 10ms/200ms selectable delay time 6-SON -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3838K33DRVR - 115510-TPS3838K33DRVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3838K33DRVR
115510-TPS3838K33DRVR
PMIC - PMIC - Supervisors - TPS3838K33DRVR 115510-TPS3838K33DRVR
Manufacturer: Texas Instruments Win Source Part Number: 115510-TPS3838K33DRV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 2.93V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-SON (2x2) Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 115510-TPS3838K33DRVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 2.93V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-SON (2x2)
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
6V 2.99V 15uA Voltage Supervisor IC
691-TPS3838K33DRVR
6V 2.99V 15uA Voltage Supervisor IC 691-TPS3838K33DRVR
Power Management IC: 1.6-6V, 2.84-2.99V, 15uA, Active-Low Reset, SON Product overview: TPS3838K33DRVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.99V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 2.99V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838K33DRVR can be used for catalog matching and distributor lookup.

Power Management IC: 1.6-6V, 2.84-2.99V, 15uA, Active-Low Reset, SON Product overview: TPS3838K33DRVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 2.99V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 6V, 2.99V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3838K33DRVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 296-22631-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-22631-2-ND
Supervisors 296-22631-2-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-22631-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-22631-1-ND
Supervisors 296-22631-1-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
Supervisors - 296-22631-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-22631-6-ND
Supervisors 296-22631-6-ND
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now Datasheet
 - TPS3838K33DRVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO6

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.93V, CMOS, PDSO6

Supplier's Site Datasheet
PMIC - Supervisors - TPS3838K33DRVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3838K33DRVR
PMIC - Supervisors TPS3838K33DRVR
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site Datasheet
Supervisors - TPS3838K33DRVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3838K33DRVR
Supervisors TPS3838K33DRVR
Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Supervisor Open Drain or Open Collector 1 Channel 6-WSON (2x2)

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3838K33DRVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3838K33DRVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3838K33DRVR
IC SUPERVISOR 1 CHANNEL 6WSON

IC SUPERVISOR 1 CHANNEL 6WSON

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3838K33DRVR 115510-TPS3838K33DRVR 691-TPS3838K33DRVR 296-22631-2-ND TPS3838K33DRVR TPS3838K33DRVR TPS3838K33DRVR TPS3838K33DRVR
Product Name TPS3838K33 220nA Supervisor with 10ms/200ms selectable delay time PMIC - PMIC - Supervisors - TPS3838K33DRVR 6V 2.99V 15uA Voltage Supervisor IC Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1 1; 1
Features Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SON,SOT-23 6-SON (2x2) SON 6-WDFN Exposed Pad WSON6 6-WDFN Exposed Pad 6-WDFN Exposed Pad
IQ 0.2200 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products