Low Power Programmable Delay Supervisor 6-SOT-23 -40 to 125
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +1.16V, PDSO6
Manufacturer: Texas Instruments
Win Source Part Number: 033849-TPS3808G125DB
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: Adjustable/Selectabl
Voltage - Threshold: 1.16V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
Low-quiescent current supervisor with programmable delay & manual reset 6-SOT-23 -40 to 125 Product overview: TPS3808G125DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3808G125DBVR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-6
Supervisor Open Drain or Open Collector 1 Channel SOT-23-6
IC SUPERVISOR 1 CHANNEL SOT23-6
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | TPS3808G125DBVR | TPS3808G125DBVR | 033849-TPS3808G125DBVR | 296-21347-6-ND | 691-TPS3808G125DBVR | TPS3808G125DBVR | TPS3808G125DBVR | TPS3808G125DBVR |
| Product Name | TPS3808G125 Low Power Programmable Delay Supervisor | PMIC - PMIC - Supervisors - TPS3808G125DBVR | Supervisors | SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | |
| Number of Supplies | 1 | 1; 1 | 1 | 1; 1 | ||||
| Features | Manual Reset | Manual Reset | ||||||
| Output Options | Open Drain; Active-low,Open-drain | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT-23 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | |
| IQ | 2.4 µA | 2.7 µA |