Texas Instruments TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-50DBVTG4

Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23
Request a Quote Datasheet
Description
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset - TPS3823-50DBVTG4 - Texas Instruments
Dallas, TX, United States
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset
TPS3823-50DBVTG4
TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset TPS3823-50DBVTG4
Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23

Supply Voltage Supervisor w/Watchdog input and manual reset 5-SOT-23

Buy Now Datasheet
Singapore, Singapore
4.55V SOT-23 Voltage Supervisor IC
691-TPS3823-50DBVTG4
4.55V SOT-23 Voltage Supervisor IC 691-TPS3823-50DBVTG4
Voltage Supervisor IC, 4.55V Reset, Watchdog, Push-Pull, SOT-23 Product overview: TPS3823-50DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-50DBVTG4 can be used for catalog matching and distributor lookup.

Voltage Supervisor IC, 4.55V Reset, Watchdog, Push-Pull, SOT-23 Product overview: TPS3823-50DBVTG4 from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.55V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.55V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3823-50DBVTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3823-50DBVTG4 - 1111753-TPS3823-50DBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3823-50DBVTG4
1111753-TPS3823-50DBVTG4
PMIC - PMIC - Supervisors - TPS3823-50DBVTG4 1111753-TPS3823-50DBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1111753-TPS3823-50DB VTG4 Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 4.55V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): MAX6316MUK46AY+T; 2U3820-50QDBVRG4Q1; TPS3823-50QDBVRG4Q1; Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1111753-TPS3823-50DBVTG4
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 4.55V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): MAX6316MUK46AY+T; 2U3820-50QDBVRG4Q1; TPS3823-50QDBVRG4Q1;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3823-50DBVTG4TR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3823-50DBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3823-50DBVTG4
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3823-50DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - TPS3823-50DBVTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3823-50DBVTG4
PMIC - Supervisors TPS3823-50DBVTG4
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3823-50DBVTG4
Supervisory Circuits TPS3823-50DBVTG4
Supervisory Circuits Supply Voltage Supervisor

Supervisory Circuits Supply Voltage Supervisor

Buy Now Datasheet
Supervisors - TPS3823-50DBVTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3823-50DBVTG4
Supervisors TPS3823-50DBVTG4
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3823-50DBVTG4 691-TPS3823-50DBVTG4 1111753-TPS3823-50DBVTG4 TPS3823-50DBVTG4TR-ND TPS3823-50DBVTG4 TPS3823-50DBVTG4 TPS3823-50DBVTG4 TPS3823-50DBVTG4
Product Name TPS3823-50 Supply Voltage Supervisor w/Watchdog input and manual reset 4.55V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3823-50DBVTG4 Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Supervisors
Number of Supplies 1 1 1; 1 1; 1
Features Watchdog Timer; Manual Reset Manual Reset
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

UC1543 Power Supply Supervisory Circuit - 5962-8774001FA - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type CDIP,CFP,LCCC
View Details
4 suppliers
Battery Management - BQ2040SN-D111TR-TI - Quarktwin Technology Ltd.
Specs
Type SOIC; 16-SOIC (0.154\", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers