Texas Instruments TPS3828-33 Processor Supervisory Circuits TPS3828-33DBVR

Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet
Description
Processor Supervisory Circuits 5-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS3828-33 Processor Supervisory Circuits - TPS3828-33DBVR - Texas Instruments
Dallas, TX, United States
TPS3828-33 Processor Supervisory Circuits
TPS3828-33DBVR
TPS3828-33 Processor Supervisory Circuits TPS3828-33DBVR
Processor Supervisory Circuits 5-SOT-23 -40 to 85

Processor Supervisory Circuits 5-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-32484-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32484-1-ND
Supervisors 296-32484-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-32484-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32484-2-ND
Supervisors 296-32484-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 296-32484-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-32484-6-ND
Supervisors 296-32484-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3828-33DBVR - 033888-TPS3828-33DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3828-33DBVR
033888-TPS3828-33DBVR
PMIC - PMIC - Supervisors - TPS3828-33DBVR 033888-TPS3828-33DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033888-TPS3828-33DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.93V Family Name: TPS3828 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Alternative Parts (Cross-Reference): ADM6822TARTZ-RL; MAX6320PUK33CZ-T; MAX6320PUK33CY+T; Introduction Date: November 01, 2010 ECCN: EAR99 Country of Origin: China, United States of America Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Sufficient Application Field: Used in Motor Drive & Control, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 033888-TPS3828-33DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.93V
Family Name: TPS3828
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Alternative Parts (Cross-Reference): ADM6822TARTZ-RL; MAX6320PUK33CZ-T; MAX6320PUK33CY+T;
Introduction Date: November 01, 2010
ECCN: EAR99
Country of Origin: China, United States of America
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Motor Drive & Control, Sensing & Instrumentation

Buy Now Datasheet
Singapore, Singapore
Industrial 3.3V SOT-23 Voltage Supervisor IC
691-TPS3828-33DBVR
Industrial 3.3V SOT-23 Voltage Supervisor IC 691-TPS3828-33DBVR
3.3V Supervisory Circuit, 5-Pin SOT-23, Industrial Product overview: TPS3828-33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Industrial, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-33DBVR can be used for catalog matching and distributor lookup.

3.3V Supervisory Circuit, 5-Pin SOT-23, Industrial Product overview: TPS3828-33DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Industrial, 3.3V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Industrial, 3.3V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3828-33DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3828-33DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3828-33DBVR
PMIC - Supervisors TPS3828-33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3828-33DBVR
Supervisory Circuits TPS3828-33DBVR
Supervisory Circuits Processor Sprvisry Circuits

Supervisory Circuits Processor Sprvisry Circuits

Buy Now Datasheet
Supervisors - TPS3828-33DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3828-33DBVR
Supervisors TPS3828-33DBVR
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now
Voltage Monitor, 2.93V, Sot-23-5; Threshold Voltage Texas Instruments - 28AH5835 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Monitor, 2.93V, Sot-23-5; Threshold Voltage Texas Instruments
28AH5835
Voltage Monitor, 2.93V, Sot-23-5; Threshold Voltage Texas Instruments 28AH5835
VOLTAGE MONITOR, 2.93V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE MONITOR, 2.93V, SOT-23-5; Threshold Voltage:2.93V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:1.1V; Supply Voltage Max:5.5V; Reset Type:Manual, Active-Low / Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3828-33DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3828-33DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3828-33DBVR
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3828-33DBVR 296-32484-1-ND 033888-TPS3828-33DBVR 691-TPS3828-33DBVR TPS3828-33DBVR TPS3828-33DBVR TPS3828-33DBVR 28AH5835 TPS3828-33DBVR
Product Name TPS3828-33 Processor Supervisory Circuits Supervisors PMIC - PMIC - Supervisors - TPS3828-33DBVR Industrial 3.3V SOT-23 Voltage Supervisor IC PMIC - Supervisors Supervisory Circuits Supervisors Voltage Monitor, 2.93V, Sot-23-5; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1 1; 1Monitors
Features Watchdog Timer; Manual Reset Manual Reset Manual Reset
Output Options Open Drain; Active-low,Open-drain Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23 SC-74A, SOT-753 SOT-23-5 SC-74A, SOT-753 SC-74A, SOT-753
IQ 15 µA
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL432BQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
BQ2024 1.5K Bit Serial EPROM with SDQ Interface - BQ2024DBZRG4 - Texas Instruments
Specs
Type SOT-23
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
BQ2205LY Battery Back-up Supervisor for Dual SRAM Banks - BQ2205LYPW - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type TSSOP
View Details
2 suppliers