Texas Instruments TPS3809J25 3-Pin Supply Voltage Supervisor TPS3809J25DBVT

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809J25 3-Pin Supply Voltage Supervisor
TPS3809J25DBVT
TPS3809J25 3-Pin Supply Voltage Supervisor TPS3809J25DBVT
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
Supervisors - 296-2630-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2630-2-ND
Supervisors 296-2630-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-2630-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-2630-1-ND
Supervisors 296-2630-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.25V SOT-23 Voltage Supervisor IC
691-TPS3809J25DBVT
2.25V SOT-23 Voltage Supervisor IC 691-TPS3809J25DBVT
2.25V Voltage Supervisor IC, SOT-23, Active-Low Push-Pull Reset Product overview: TPS3809J25DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809J25DBVT can be used for catalog matching and distributor lookup.

2.25V Voltage Supervisor IC, SOT-23, Active-Low Push-Pull Reset Product overview: TPS3809J25DBVT from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809J25DBVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - TPS3809J25DBVT - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - TPS3809J25DBVT - 1272406-TPS3809J25DBVT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809J25DBVT
1272406-TPS3809J25DBVT
PMIC - PMIC - Supervisors - TPS3809J25DBVT 1272406-TPS3809J25DBVT
Manufacturer: Texas Instruments Win Source Part Number: 1272406-TPS3809J25DB VT Packaging: Reel - TR Type: Simple Reset/Power-On Reset Operating Temperature Range: -40°C ~ 85°C (TA) Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.25V Family Name: TPS3809J25 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-3 Alternative Parts (Cross-Reference): MAX6333UR21D1+; MAX6333UR22D1+T; MAX6333UR22D2-T; Introduction Date: June 01, 2011 ECCN: EAR99 Country of Origin: Taiwan Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1272406-TPS3809J25DBVT
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.25V
Family Name: TPS3809J25
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-3
Alternative Parts (Cross-Reference): MAX6333UR21D1+; MAX6333UR22D1+T; MAX6333UR22D2-T;
Introduction Date: June 01, 2011
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - TPS3809J25DBVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809J25DBVT
Supervisors TPS3809J25DBVT
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809J25DBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809J25DBVT
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809J25DBVT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
PMIC - Supervisors - TPS3809J25DBVT - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809J25DBVT
PMIC - Supervisors TPS3809J25DBVT
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809J25DBVT
Supervisory Circuits TPS3809J25DBVT
Supervisory Circuits 2.25V V Sup

Supervisory Circuits 2.25V V Sup

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809J25DBVT 296-2630-2-ND 691-TPS3809J25DBVT TPS3809J25DBVT 1272406-TPS3809J25DBVT TPS3809J25DBVT TPS3809J25DBVT TPS3809J25DBVT TPS3809J25DBVT
Product Name TPS3809J25 3-Pin Supply Voltage Supervisor Supervisors 2.25V SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - TPS3809J25DBVT Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits
Number of Supplies 1 1 1; 1 1; 1
Output Options Active-low,Push-pull Active Low; Push-Pull, Totem Pole Inverting; Active Low Push-Pull, Totem Pole
Type SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT-23-3 TO-236-3, SC-59, SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2.2 %
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - BQ25010RHLRG4 - 1049565-BQ25010RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
TPS3803G15-Q1 Automotive Catalog Single Voltage Detectors - 2T03G15QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 1
Output Options Open Drain; Active-low,Open-drain
Type SC70
View Details
8 suppliers
Hard To Find - 7705BI - 1133676-7705BI - Win Source Electronics
Specs
Output Options Inverting
View Details