Texas Instruments TPS3809J25 3-Pin Supply Voltage Supervisor TPS3809J25DBVR

Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dallas, TX, United States
TPS3809J25 3-Pin Supply Voltage Supervisor
TPS3809J25DBVR
TPS3809J25 3-Pin Supply Voltage Supervisor TPS3809J25DBVR
3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

3-Pin Supply Voltage Supervisor 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Supervisors - TPS3809J25DBVR - 033862-TPS3809J25DBVR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - TPS3809J25DBVR
033862-TPS3809J25DBVR
PMIC - PMIC - Supervisors - TPS3809J25DBVR 033862-TPS3809J25DBVR
Manufacturer: Texas Instruments Win Source Part Number: 033862-TPS3809J25DBV R Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 120 ms Minimum Voltage - Threshold: 2.25V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033862-TPS3809J25DBVR
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 120 ms Minimum
Voltage - Threshold: 2.25V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
 - TPS3809J25DBVR - Rochester Electronics
Newburyport, MA, United States
Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, PDSO3

Voltage Supervisor/Reset IC, Fixed, 1 Channel, +2.25V, PDSO3

Supplier's Site Datasheet
Supervisors - 296-10915-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10915-1-ND
Supervisors 296-10915-1-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-10915-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10915-6-ND
Supervisors 296-10915-6-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 296-10915-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
296-10915-2-ND
Supervisors 296-10915-2-ND
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now Datasheet
Singapore, Singapore
2.25V SOT-23 Voltage Supervisor IC
691-TPS3809J25DBVR
2.25V SOT-23 Voltage Supervisor IC 691-TPS3809J25DBVR
2.25V Voltage Supervisor, Active-Low Push-Pull Reset, SOT-23 Product overview: TPS3809J25DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809J25DBVR can be used for catalog matching and distributor lookup.

2.25V Voltage Supervisor, Active-Low Push-Pull Reset, SOT-23 Product overview: TPS3809J25DBVR from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.25V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.25V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-TPS3809J25DBVR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Supervisors - TPS3809J25DBVR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
TPS3809J25DBVR
PMIC - Supervisors TPS3809J25DBVR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Voltage Supervisor, 20Ua, 6V, Sot-23-3; Threshold Voltage Texas Instruments - 27AJ0453 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Supervisor, 20Ua, 6V, Sot-23-3; Threshold Voltage Texas Instruments
27AJ0453
Voltage Supervisor, 20Ua, 6V, Sot-23-3; Threshold Voltage Texas Instruments 27AJ0453
VOLTAGE SUPERVISOR, 20UA, 6V, SOT-23-3; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

VOLTAGE SUPERVISOR, 20UA, 6V, SOT-23-3; Threshold Voltage:2.25V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2V; Supply Voltage Max:6V; Reset Type:Active-Low; Digital IC Case:SOT-23; No. of Pins:3Pins; Delay RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - TPS3809J25DBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
TPS3809J25DBVR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors TPS3809J25DBVR
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Supervisors - TPS3809J25DBVR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
TPS3809J25DBVR
Supervisors TPS3809J25DBVR
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3

Buy Now
Sheung Wan, Hong Kong
Supervisory Circuits
TPS3809J25DBVR
Supervisory Circuits TPS3809J25DBVR
Supervisory Circuits 2.25V V Sup

Supervisory Circuits 2.25V V Sup

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number TPS3809J25DBVR 033862-TPS3809J25DBVR TPS3809J25DBVR 296-10915-1-ND 691-TPS3809J25DBVR TPS3809J25DBVR 27AJ0453 TPS3809J25DBVR TPS3809J25DBVR TPS3809J25DBVR
Product Name TPS3809J25 3-Pin Supply Voltage Supervisor PMIC - PMIC - Supervisors - TPS3809J25DBVR Supervisors 2.25V SOT-23 Voltage Supervisor IC PMIC - Supervisors Voltage Supervisor, 20Ua, 6V, Sot-23-3; Threshold Voltage Texas Instruments Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits
Number of Supplies 1 1; 1 1 1; 1 1; 1Monitors
Output Options Active-low,Push-pull Inverting; Active Low Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Type SOT-23 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 9 µA 9 µA
Accuracy 2.2 %
Unlock Full Specs
to access all available technical data

Similar Products

Battery Management - BQ26230PW - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; TSSOP; 8-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
BQ20Z655-R1 SBS 1.1 Compliant Gas Gauge with LED/LCD Drive feature and Impedance Track? Technology - BQ20Z655DBTR-R1 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Voltage Reference - ATL431LIAQDBZRQ1 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details